Monolithic Power Systems, Inc. Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers HR1001CGS-Z

Description
Win Source Part Number: 962436-HR1001CGS-Z Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Power (Watts): 1.56 W Output Isolation: Isolated Internal Switch(s): No Duty Cycle: 50% Frequency - Switching: 600kHz Fault Protection: Brown-Out, Capacitive Mode, Over-Current Control Features: Soft Start Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: 8.9V ~ 15.5V ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Base Product Number: HR1001
Request a Quote Datasheet
Description
Win Source Part Number: 962436-HR1001CGS-Z Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Power (Watts): 1.56 W Output Isolation: Isolated Internal Switch(s): No Duty Cycle: 50% Frequency - Switching: 600kHz Fault Protection: Brown-Out, Capacitive Mode, Over-Current Control Features: Soft Start Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: 8.9V ~ 15.5V ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Base Product Number: HR1001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 962436-HR1001CGS-Z - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
962436-HR1001CGS-Z
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers 962436-HR1001CGS-Z
Win Source Part Number: 962436-HR1001CGS-Z Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Power (Watts): 1.56 W Output Isolation: Isolated Internal Switch(s): No Duty Cycle: 50% Frequency - Switching: 600kHz Fault Protection: Brown-Out, Capacitive Mode, Over-Current Control Features: Soft Start Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: 8.9V ~ 15.5V ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Base Product Number: HR1001

Win Source Part Number: 962436-HR1001CGS-Z
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Power (Watts): 1.56 W
Output Isolation: Isolated
Internal Switch(s): No
Duty Cycle: 50%
Frequency - Switching: 600kHz
Fault Protection: Brown-Out, Capacitive Mode, Over-Current
Control Features: Soft Start
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Supply Voltage - Operating: 8.9V ~ 15.5V
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Base Product Number: HR1001

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - HR1001CGS-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
HR1001CGS-Z
PMIC - AC DC Converters, Offline Switchers HR1001CGS-Z
IC OFFLINE SWITCH 16SOIC

IC OFFLINE SWITCH 16SOIC

Supplier's Site Datasheet
AC DC Converters, Offline Switches - HR1001CGS-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
HR1001CGS-Z
AC DC Converters, Offline Switches HR1001CGS-Z
Converter Offline Topology 600kHz 16-SOIC

Converter Offline Topology 600kHz 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 962436-HR1001CGS-Z HR1001CGS-Z HR1001CGS-Z
Product Name Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; Tape & Reel (TR) SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5604N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 30 volts
View Details
AC DC Converters, Offline Switches - ICE2QR1065Z - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10.5 to 26 volts
Output Power 41 watts
View Details
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details