Monolithic Power Systems, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - HR1001BGS HR1001BGS

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 873864-HR1001BGS Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline - Topology 600kHz 16-SOIC Package: 16-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Supply Voltage: 8.9V ~ 15.5V Family Name: HR1001 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1589-1834, HR1001BGS-ND
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 873864-HR1001BGS Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline - Topology 600kHz 16-SOIC Package: 16-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Supply Voltage: 8.9V ~ 15.5V Family Name: HR1001 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1589-1834, HR1001BGS-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - HR1001BGS - 873864-HR1001BGS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - HR1001BGS
873864-HR1001BGS
PMIC - PMIC - AC DC Converters, Offline Switchers - HR1001BGS 873864-HR1001BGS
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 873864-HR1001BGS Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline - Topology 600kHz 16-SOIC Package: 16-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Supply Voltage: 8.9V ~ 15.5V Family Name: HR1001 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1589-1834, HR1001BGS-ND

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 873864-HR1001BGS
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Converter Offline - Topology 600kHz 16-SOIC
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Supply Voltage: 8.9V ~ 15.5V
Family Name: HR1001
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1589-1834, HR1001BGS-ND

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - HR1001BGS - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
HR1001BGS
PMIC - AC DC Converters, Offline Switchers HR1001BGS
IC OFFLINE SWITCH 16SOIC

IC OFFLINE SWITCH 16SOIC

Supplier's Site Datasheet
AC DC Converters, Offline Switches - HR1001BGS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
HR1001BGS
AC DC Converters, Offline Switches HR1001BGS
Converter Offline Topology 600kHz 16-SOIC

Converter Offline Topology 600kHz 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 873864-HR1001BGS HR1001BGS HR1001BGS
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - HR1001BGS PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; 16-SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A1065LJ - 068353-ICE3A1065LJ - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Output Power 32 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
ACDC Power Supply Control ICs - Model: FA5613N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC124FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details