Monolithic Power Systems, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - HR1001BGS-Z HR1001BGS-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 849135-HR1001BGS-Z Features: Converter Offline Topology Package: Reel - TR Family Name: HR1001 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: HR1001BGS-Z-ND, 1589-1514-6, 1589-1514-2, 1589-1514-1
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 849135-HR1001BGS-Z Features: Converter Offline Topology Package: Reel - TR Family Name: HR1001 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: HR1001BGS-Z-ND, 1589-1514-6, 1589-1514-2, 1589-1514-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - HR1001BGS-Z - 849135-HR1001BGS-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - HR1001BGS-Z
849135-HR1001BGS-Z
PMIC - PMIC - AC DC Converters, Offline Switchers - HR1001BGS-Z 849135-HR1001BGS-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 849135-HR1001BGS-Z Features: Converter Offline Topology Package: Reel - TR Family Name: HR1001 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: HR1001BGS-Z-ND, 1589-1514-6, 1589-1514-2, 1589-1514-1

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 849135-HR1001BGS-Z
Features: Converter Offline Topology
Package: Reel - TR
Family Name: HR1001
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: HR1001BGS-Z-ND, 1589-1514-6, 1589-1514-2, 1589-1514-1

Buy Now Datasheet
AC DC Converters, Offline Switches - HR1001BGS-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
HR1001BGS-Z
AC DC Converters, Offline Switches HR1001BGS-Z
Converter Offline Topology 600kHz 16-SOIC

Converter Offline Topology 600kHz 16-SOIC

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - HR1001BGS-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
HR1001BGS-Z
PMIC - AC DC Converters, Offline Switchers HR1001BGS-Z
IC OFFLINE SWITCH 16SOIC

IC OFFLINE SWITCH 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 849135-HR1001BGS-Z HR1001BGS-Z HR1001BGS-Z
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - HR1001BGS-Z AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; Reel - TR SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5571N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
PMIC - RMS to DC Converters - AD637KD - Lingto Electronic Limited
Specs
Package Type DIP; Other; 14-CDIP
Input Voltage ? to 18 volts
View Details
AC DC Converters, Offline Switches - ICE3A0365FKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 8.5 to 21 volts
Output Power 22 watts
View Details
Encapsulated AC/DC Power Supply - ALR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 265 volts
View Details