Monolithic Power Systems, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - HR1000AGS HR1000AGS

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1043934-HR1000AGS Packaging: Tube/Rail Mounting: Surface Mount Output Isolation: Isolated Topology: Half-Bridge Duty Cycle: 50% Frequency - Switching: Up to 600kHz Fault Protection: Over Temperature, Over Voltage Control Features: Soft Start Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-SOIC Supply Voltage - Operating: 13 V to 15.5 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Alternative Energy, Industrial Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1043934-HR1000AGS Packaging: Tube/Rail Mounting: Surface Mount Output Isolation: Isolated Topology: Half-Bridge Duty Cycle: 50% Frequency - Switching: Up to 600kHz Fault Protection: Over Temperature, Over Voltage Control Features: Soft Start Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-SOIC Supply Voltage - Operating: 13 V to 15.5 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Alternative Energy, Industrial Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - HR1000AGS - 1043934-HR1000AGS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - HR1000AGS
1043934-HR1000AGS
PMIC - PMIC - AC DC Converters, Offline Switchers - HR1000AGS 1043934-HR1000AGS
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1043934-HR1000AGS Packaging: Tube/Rail Mounting: Surface Mount Output Isolation: Isolated Topology: Half-Bridge Duty Cycle: 50% Frequency - Switching: Up to 600kHz Fault Protection: Over Temperature, Over Voltage Control Features: Soft Start Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-SOIC Supply Voltage - Operating: 13 V to 15.5 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Alternative Energy, Industrial Quantity per package: 50

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1043934-HR1000AGS
Packaging: Tube/Rail
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Half-Bridge
Duty Cycle: 50%
Frequency - Switching: Up to 600kHz
Fault Protection: Over Temperature, Over Voltage
Control Features: Soft Start
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-SOIC
Supply Voltage - Operating: 13 V to 15.5 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Alternative Energy, Industrial
Quantity per package: 50

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - HR1000AGS - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
HR1000AGS
PMIC - AC DC Converters, Offline Switchers HR1000AGS
IC OFFLINE SW HALF-BRDG 16SOIC

IC OFFLINE SW HALF-BRDG 16SOIC

Supplier's Site Datasheet
AC DC Converters, Offline Switches - HR1000AGS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
HR1000AGS
AC DC Converters, Offline Switches HR1000AGS
Converter Offline Half-Bridge Topology Up to 600kHz 16-SOIC

Converter Offline Half-Bridge Topology Up to 600kHz 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1043934-HR1000AGS HR1000AGS HR1000AGS
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - HR1000AGS PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; 16-SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA13843N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 25 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A5565PBKSA1 - 279355-ICE3A5565P - Win Source Electronics
Specs
Package Type Other; PG-TO220-6
Output Power 240 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
2 suppliers
Low Noise Quasi-Resonant Control DC/DC converter IC for AC/DC Converter - BD7685FJ-LB - ROHM Semiconductor GmbH
Specs
Package Type Other; SOP-J8
Input Voltage 15 to 27.5 volts
View Details