Monolithic Power Systems, Inc. Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers HFC0511GS-Z

Description
Win Source Part Number: 980670-HFC0511GS-Z Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Power (Watts): 1.3 W Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Duty Cycle: 50% Frequency - Switching: 27kHz Fault Protection: Over Load, Over Temperature, Over Voltage Control Features: Soft Start Package / Case: 8-SOIC (0.154", 3.90mm Width), 7 Leads Supplier Device Package: 8-SOIC-7A Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: 9V ~ 24V ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Base Product Number: HFC0511
Request a Quote Datasheet
Description
Win Source Part Number: 980670-HFC0511GS-Z Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Power (Watts): 1.3 W Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Duty Cycle: 50% Frequency - Switching: 27kHz Fault Protection: Over Load, Over Temperature, Over Voltage Control Features: Soft Start Package / Case: 8-SOIC (0.154", 3.90mm Width), 7 Leads Supplier Device Package: 8-SOIC-7A Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: 9V ~ 24V ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Base Product Number: HFC0511
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 980670-HFC0511GS-Z - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
980670-HFC0511GS-Z
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers 980670-HFC0511GS-Z
Win Source Part Number: 980670-HFC0511GS-Z Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Power (Watts): 1.3 W Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Duty Cycle: 50% Frequency - Switching: 27kHz Fault Protection: Over Load, Over Temperature, Over Voltage Control Features: Soft Start Package / Case: 8-SOIC (0.154", 3.90mm Width), 7 Leads Supplier Device Package: 8-SOIC-7A Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: 9V ~ 24V ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Base Product Number: HFC0511

Win Source Part Number: 980670-HFC0511GS-Z
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Power (Watts): 1.3 W
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Duty Cycle: 50%
Frequency - Switching: 27kHz
Fault Protection: Over Load, Over Temperature, Over Voltage
Control Features: Soft Start
Package / Case: 8-SOIC (0.154", 3.90mm Width), 7 Leads
Supplier Device Package: 8-SOIC-7A
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Supply Voltage - Operating: 9V ~ 24V
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Base Product Number: HFC0511

Buy Now Datasheet
AC DC Converters, Offline Switches - HFC0511GS-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
HFC0511GS-Z
AC DC Converters, Offline Switches HFC0511GS-Z
Converter Offline Flyback Topology 27kHz 8-SOIC-7A

Converter Offline Flyback Topology 27kHz 8-SOIC-7A

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - HFC0511GS-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
HFC0511GS-Z
PMIC - AC DC Converters, Offline Switchers HFC0511GS-Z
IC OFFLINE SWITCH FLYBACK 8SOIC

IC OFFLINE SWITCH FLYBACK 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 980670-HFC0511GS-Z HFC0511GS-Z HFC0511GS-Z
Product Name Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; Tape & Reel (TR) SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5642N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1079AAP100G - 886862-NCP1079AAP100G - Win Source Electronics
Specs
Package Type DIP; Other; 7-PDIP
Operating Temperature -40 to 125 C (-40 to 257 F)
Configuration / Function Flyback
View Details
Encapsulated AC/DC Power Supply - ALR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 265 volts
View Details