Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 738517-HFC0400GS-Z
Packaging: Tape and Reel
Mounting Style: SMT
Output Isolation: Isolated
Internal Switch(s): No
Voltage - Breakdown: 700V
Topology: Flyback
Voltage - Start Up: 14.5V
Fault Protection: Over Load, Over Temperature, Over Voltage
Supply Voltage: 8V ~ 20V
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC-7B
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-SOIC , 7 Leads
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Switching Frequency: 65kHz
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 738517-HFC0400GS-Z |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - HFC0400GS-Z |
| Configuration / Function | Flyback |