Win Source Part Number: 1211725-HFC0310GS
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Voltage - Start Up: 12 V
Frequency - Switching: Up to 600kHz
Fault Protection: Over Load, Over Temperature, Over Voltage, Short Circuit
Control Features: Frequency Control
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Supply Voltage - Operating: 8V ~ 20V
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 1211725-HFC0310GS |
| Product Name | Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers |
| Configuration / Function | Flyback |