Monolithic Power Systems, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - HFC0100HS-LF-Z HFC0100HS-LF-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1043282-HFC0100HS-LF -Z Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 11.8V Frequency - Switching: Up to 150kHz Fault Protection: Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 8 V to 20 V Control Operating Temperature: -40°C to 125°C (TA) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1043282-HFC0100HS-LF -Z Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 11.8V Frequency - Switching: Up to 150kHz Fault Protection: Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 8 V to 20 V Control Operating Temperature: -40°C to 125°C (TA) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - HFC0100HS-LF-Z - 1043282-HFC0100HS-LF-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - HFC0100HS-LF-Z
1043282-HFC0100HS-LF-Z
PMIC - PMIC - AC DC Converters, Offline Switchers - HFC0100HS-LF-Z 1043282-HFC0100HS-LF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1043282-HFC0100HS-LF -Z Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 11.8V Frequency - Switching: Up to 150kHz Fault Protection: Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 8 V to 20 V Control Operating Temperature: -40°C to 125°C (TA) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1043282-HFC0100HS-LF-Z
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Flyback
Voltage - Start Up: 11.8V
Frequency - Switching: Up to 150kHz
Fault Protection: Over Load, Over Temperature, Over Voltage
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Supply Voltage - Operating: 8 V to 20 V
Control Operating Temperature: -40°C to 125°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC DC Converters, Offline Switches - HFC0100HS-LF-Z - ODG (Origin Data Global)
Shenzhen, China
AC DC Converters, Offline Switches
HFC0100HS-LF-Z
AC DC Converters, Offline Switches HFC0100HS-LF-Z
IC OFFLINE SWITCH FLYBACK 8SOIC

IC OFFLINE SWITCH FLYBACK 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1043282-HFC0100HS-LF-Z HFC0100HS-LF-Z
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - HFC0100HS-LF-Z AC DC Converters, Offline Switches
Configuration / Function Flyback
Package Type SOIC; Other; 8-SOIC SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 2.4 Mhz 3A Buck Regulator - A8590KLPTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 16-Pin TSSOP
View Details
8 suppliers
Switching Regulators - 1227211 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 94 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
TL5001AM PWM Controller with Wide Input Voltage Range - 5962-9958302Q2A - Texas Instruments
Specs
Configuration / Function Buck; Boost
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
View Details