Monolithic Power Systems, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches HF920GS-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1316444-HF920GS-Z Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Power (Watts): 10 W Internal Switch(s): No Voltage - Breakdown: 900V Topology: Flyback Frequency - Switching: Up to 150kHz Fault Protection: Over Load, Over Temperature, Over Voltage, Short Circuit Control Features: Soft Start Supplier Device Package: 14-SOIC-11 Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 14-SOIC (0.154", 3.90mm Width), 11 Leads ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): 10V ~ 24V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: HF920GS-Z-ND,1589-19 91-2,1589-1991-1,158 9-1991-6 Base Product Number: HF920 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1316444-HF920GS-Z Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Power (Watts): 10 W Internal Switch(s): No Voltage - Breakdown: 900V Topology: Flyback Frequency - Switching: Up to 150kHz Fault Protection: Over Load, Over Temperature, Over Voltage, Short Circuit Control Features: Soft Start Supplier Device Package: 14-SOIC-11 Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 14-SOIC (0.154", 3.90mm Width), 11 Leads ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): 10V ~ 24V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: HF920GS-Z-ND,1589-19 91-2,1589-1991-1,158 9-1991-6 Base Product Number: HF920 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1316444-HF920GS-Z - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1316444-HF920GS-Z
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1316444-HF920GS-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1316444-HF920GS-Z Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Power (Watts): 10 W Internal Switch(s): No Voltage - Breakdown: 900V Topology: Flyback Frequency - Switching: Up to 150kHz Fault Protection: Over Load, Over Temperature, Over Voltage, Short Circuit Control Features: Soft Start Supplier Device Package: 14-SOIC-11 Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 14-SOIC (0.154", 3.90mm Width), 11 Leads ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): 10V ~ 24V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: HF920GS-Z-ND,1589-19 91-2,1589-1991-1,158 9-1991-6 Base Product Number: HF920 RoHS Status: ROHS3 Compliant

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1316444-HF920GS-Z
Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Power (Watts): 10 W
Internal Switch(s): No
Voltage - Breakdown: 900V
Topology: Flyback
Frequency - Switching: Up to 150kHz
Fault Protection: Over Load, Over Temperature, Over Voltage, Short Circuit
Control Features: Soft Start
Supplier Device Package: 14-SOIC-11
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 14-SOIC (0.154", 3.90mm Width), 11 Leads
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 2 (1 Year)
Voltage - Supply (Vcc/Vdd): 10V ~ 24V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: HF920GS-Z-ND,1589-1991-2,1589-1991-1,1589-1991-6
Base Product Number: HF920
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - HF920GS-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
HF920GS-Z
PMIC - AC DC Converters, Offline Switchers HF920GS-Z
IC OFFLINE SWITCH FLYBACK 14SOIC

IC OFFLINE SWITCH FLYBACK 14SOIC

Supplier's Site Datasheet
AC DC Converters, Offline Switches - HF920GS-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
HF920GS-Z
AC DC Converters, Offline Switches HF920GS-Z
Converter Offline Flyback Topology Up to 150kHz 14-SOIC-11

Converter Offline Flyback Topology Up to 150kHz 14-SOIC-11

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1316444-HF920GS-Z HF920GS-Z HF920GS-Z
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; 14-SOIC (0.154", 3.90mm Width), 11 Leads SOIC; Other; 14-SOIC (0.154\", 3.90mm Width), 11 Leads
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE3A1065 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 8.5 to 21 volts
Output Power 32 watts
View Details
ACDC Power Supply Control ICs - Model: FA8A84N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Encapsulated AC/DC Power Supply - ASD Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 90 to 305 volts
View Details