Monolithic Power Systems, Inc. PMIC - PMIC - Power Management - Specialized - HF81GS HF81GS

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 873509-HF81GS Operating Temperature Range: -40°C ~ 125°C Features: Home Appliance PMIC 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: HF81 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 873509-HF81GS Operating Temperature Range: -40°C ~ 125°C Features: Home Appliance PMIC 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: HF81 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - HF81GS - 873509-HF81GS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - HF81GS
873509-HF81GS
PMIC - PMIC - Power Management - Specialized - HF81GS 873509-HF81GS
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 873509-HF81GS Operating Temperature Range: -40°C ~ 125°C Features: Home Appliance PMIC 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: HF81 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 873509-HF81GS
Operating Temperature Range: -40°C ~ 125°C
Features: Home Appliance PMIC 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: HF81
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Power Management - Specialized - HF81GS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
HF81GS
Power Management - Specialized HF81GS
Home Appliance PMIC 8-SOIC

Home Appliance PMIC 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 873509-HF81GS HF81GS
Product Name PMIC - PMIC - Power Management - Specialized - HF81GS Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897831 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Power Fail Warning
Output Options Active Low; Active low, push-pull
View Details
Voltage Reference - TLVH431NACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details