Monolithic Power Systems, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - HF500GS-15-Z HF500GS-15-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 802622-HF500GS-15-Z Packaging: Reel Mounting Style: Surface Mount Power (Watts): 1.5W Output Isolation: Isolated Internal Switch(s): No Voltage - Breakdown: 700V Topology: Flyback Frequency - Switching: 25kHz Fault Protection: Over Load, Over Temperature, Over Voltage, Short Circuit Control Features: Soft Start Supplier Device Package: 8-SOIC-7B Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC , 7 Leads Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 12.5V ~ 24V
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 802622-HF500GS-15-Z Packaging: Reel Mounting Style: Surface Mount Power (Watts): 1.5W Output Isolation: Isolated Internal Switch(s): No Voltage - Breakdown: 700V Topology: Flyback Frequency - Switching: 25kHz Fault Protection: Over Load, Over Temperature, Over Voltage, Short Circuit Control Features: Soft Start Supplier Device Package: 8-SOIC-7B Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC , 7 Leads Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 12.5V ~ 24V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - HF500GS-15-Z - 802622-HF500GS-15-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - HF500GS-15-Z
802622-HF500GS-15-Z
PMIC - PMIC - AC DC Converters, Offline Switchers - HF500GS-15-Z 802622-HF500GS-15-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 802622-HF500GS-15-Z Packaging: Reel Mounting Style: Surface Mount Power (Watts): 1.5W Output Isolation: Isolated Internal Switch(s): No Voltage - Breakdown: 700V Topology: Flyback Frequency - Switching: 25kHz Fault Protection: Over Load, Over Temperature, Over Voltage, Short Circuit Control Features: Soft Start Supplier Device Package: 8-SOIC-7B Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC , 7 Leads Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 12.5V ~ 24V

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 802622-HF500GS-15-Z
Packaging: Reel
Mounting Style: Surface Mount
Power (Watts): 1.5W
Output Isolation: Isolated
Internal Switch(s): No
Voltage - Breakdown: 700V
Topology: Flyback
Frequency - Switching: 25kHz
Fault Protection: Over Load, Over Temperature, Over Voltage, Short Circuit
Control Features: Soft Start
Supplier Device Package: 8-SOIC-7B
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-SOIC , 7 Leads
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 12.5V ~ 24V

Buy Now
AC DC Converters, Offline Switches - HF500GS-15-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
HF500GS-15-Z
AC DC Converters, Offline Switches HF500GS-15-Z
Converter Offline Flyback Topology 25kHz 8-SOIC-7B

Converter Offline Flyback Topology 25kHz 8-SOIC-7B

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - HF500GS-15-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
HF500GS-15-Z
PMIC - AC DC Converters, Offline Switchers HF500GS-15-Z
IC OFFLINE SWITCH FLYBACK 8SOIC

IC OFFLINE SWITCH FLYBACK 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 802622-HF500GS-15-Z HF500GS-15-Z HF500GS-15-Z
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - HF500GS-15-Z AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; 8-SOIC , 7 Leads SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A12N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Encapsulated AC/DC Power Supply - ALR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 265 volts
View Details