Monolithic Power Systems, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - HF500GP-30 HF500GP-30

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 920176-HF500GP-30 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Flyback Topology 25kHz 8-PDIP-7B Package: 8-DIP (0.300", 7.62mm), 7 Leads Package: Tube Mounting: Through Hole Supply Voltage: 12.5V ~ 24V Family Name: HF500 Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP-7B ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 920176-HF500GP-30 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Flyback Topology 25kHz 8-PDIP-7B Package: 8-DIP (0.300", 7.62mm), 7 Leads Package: Tube Mounting: Through Hole Supply Voltage: 12.5V ~ 24V Family Name: HF500 Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP-7B ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - HF500GP-30 - 920176-HF500GP-30 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - HF500GP-30
920176-HF500GP-30
PMIC - PMIC - AC DC Converters, Offline Switchers - HF500GP-30 920176-HF500GP-30
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 920176-HF500GP-30 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Flyback Topology 25kHz 8-PDIP-7B Package: 8-DIP (0.300", 7.62mm), 7 Leads Package: Tube Mounting: Through Hole Supply Voltage: 12.5V ~ 24V Family Name: HF500 Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP-7B ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 920176-HF500GP-30
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Converter Offline Flyback Topology 25kHz 8-PDIP-7B
Package: 8-DIP (0.300", 7.62mm), 7 Leads
Package: Tube
Mounting: Through Hole
Supply Voltage: 12.5V ~ 24V
Family Name: HF500
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP-7B
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
PMIC - AC DC Converters, Offline Switchers - HF500GP-30 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
HF500GP-30
PMIC - AC DC Converters, Offline Switchers HF500GP-30
IC OFFLINE SWITCH FLYBACK 8DIP

IC OFFLINE SWITCH FLYBACK 8DIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - HF500GP-30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
HF500GP-30
AC DC Converters, Offline Switches HF500GP-30
Converter Offline Flyback Topology 25kHz 8-PDIP-7B

Converter Offline Flyback Topology 25kHz 8-PDIP-7B

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 920176-HF500GP-30 HF500GP-30 HF500GP-30
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - HF500GP-30 PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type DIP; Other; 8-PDIP-7B DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A37N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 28 volts
View Details
AC DC Converters, Offline Switches - ICE3BR1065JXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 10.5 to 25 volts
Output Power 62 watts
View Details
2 suppliers
Power Supplies - Board Mount - AC DC Converters - 1372814-LDE60-20B12 - Win Source Electronics
MORNSUN Guangzhou Science & Technology Co., Ltd.
Specs
Package Type DIP; Other; Tray
Output Power 60 watts
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details