Monolithic Power Systems, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches HF01B03DP-LF

Description
Win Source Part Number: 1356543-HF01B03DP-LF Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: Monolithic Power Systems Inc. Package: Tube Product Status: Obsolete Package / Case: 8-DIP (0.300", 7.62mm), 7 Leads Supplier Device Package: 8-PDIP-7B Base Product Number: HF01 Mounting Type: Through Hole HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Power (Watts): 30 W Voltage - Supply (Vcc/Vdd): 8V ~ 20V Topology: Flyback Internal Switch(s): Yes Fault Protection: Over Load, Over Temperature, Over Voltage Frequency - Switching: Up to 150kHz Output Isolation: Isolated Voltage - Breakdown: 700V Voltage - Start Up: 11.8 V
Request a Quote Datasheet
Description
Win Source Part Number: 1356543-HF01B03DP-LF Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: Monolithic Power Systems Inc. Package: Tube Product Status: Obsolete Package / Case: 8-DIP (0.300", 7.62mm), 7 Leads Supplier Device Package: 8-PDIP-7B Base Product Number: HF01 Mounting Type: Through Hole HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Power (Watts): 30 W Voltage - Supply (Vcc/Vdd): 8V ~ 20V Topology: Flyback Internal Switch(s): Yes Fault Protection: Over Load, Over Temperature, Over Voltage Frequency - Switching: Up to 150kHz Output Isolation: Isolated Voltage - Breakdown: 700V Voltage - Start Up: 11.8 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1356543-HF01B03DP-LF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1356543-HF01B03DP-LF
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1356543-HF01B03DP-LF
Win Source Part Number: 1356543-HF01B03DP-LF Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: Monolithic Power Systems Inc. Package: Tube Product Status: Obsolete Package / Case: 8-DIP (0.300", 7.62mm), 7 Leads Supplier Device Package: 8-PDIP-7B Base Product Number: HF01 Mounting Type: Through Hole HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Power (Watts): 30 W Voltage - Supply (Vcc/Vdd): 8V ~ 20V Topology: Flyback Internal Switch(s): Yes Fault Protection: Over Load, Over Temperature, Over Voltage Frequency - Switching: Up to 150kHz Output Isolation: Isolated Voltage - Breakdown: 700V Voltage - Start Up: 11.8 V

Win Source Part Number: 1356543-HF01B03DP-LF
Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: Monolithic Power Systems Inc.
Package: Tube
Product Status: Obsolete
Package / Case: 8-DIP (0.300", 7.62mm), 7 Leads
Supplier Device Package: 8-PDIP-7B
Base Product Number: HF01
Mounting Type: Through Hole
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Power (Watts): 30 W
Voltage - Supply (Vcc/Vdd): 8V ~ 20V
Topology: Flyback
Internal Switch(s): Yes
Fault Protection: Over Load, Over Temperature, Over Voltage
Frequency - Switching: Up to 150kHz
Output Isolation: Isolated
Voltage - Breakdown: 700V
Voltage - Start Up: 11.8 V

Buy Now Datasheet
AC DC Converters, Offline Switches - HF01B03DP-LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
HF01B03DP-LF
AC DC Converters, Offline Switches HF01B03DP-LF
Converter Offline Flyback Topology Up to 150kHz 8-PDIP-7B

Converter Offline Flyback Topology Up to 150kHz 8-PDIP-7B

Buy Now
PMIC - AC DC Converters, Offline Switchers - HF01B03DP-LF - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
HF01B03DP-LF
PMIC - AC DC Converters, Offline Switchers HF01B03DP-LF
IC OFFLINE SWITCH FLYBACK 8DIP

IC OFFLINE SWITCH FLYBACK 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1356543-HF01B03DP-LF HF01B03DP-LF HF01B03DP-LF
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type DIP; Other; Tube DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA6B21N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 29 volts
View Details
AC DC Converters, Offline Switches - ICE5QR2280AZXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10 to 27 volts
Output Power 41 watts
View Details
2 suppliers
Encapsulated AC/DC Power Supply - ASD Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 90 to 305 volts
View Details