Monolithic Power Systems, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - HF01B02DP-LF HF01B02DP-LF

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 775977-HF01B02DP-LF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-DIP (0.300", 7.62mm), 7 Leads Power (Watts): 33W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 11.8V Frequency - Switching: Up to 150kHz Fault Protection: Over Load, Over Temperature, Over Voltage Supply Voltage: 8 V ~ 20 V Family Name: HF01B02DP-LF Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP-7B ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1,500
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 775977-HF01B02DP-LF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-DIP (0.300", 7.62mm), 7 Leads Power (Watts): 33W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 11.8V Frequency - Switching: Up to 150kHz Fault Protection: Over Load, Over Temperature, Over Voltage Supply Voltage: 8 V ~ 20 V Family Name: HF01B02DP-LF Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP-7B ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - HF01B02DP-LF - 775977-HF01B02DP-LF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - HF01B02DP-LF
775977-HF01B02DP-LF
PMIC - PMIC - AC DC Converters, Offline Switchers - HF01B02DP-LF 775977-HF01B02DP-LF
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 775977-HF01B02DP-LF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-DIP (0.300", 7.62mm), 7 Leads Power (Watts): 33W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 11.8V Frequency - Switching: Up to 150kHz Fault Protection: Over Load, Over Temperature, Over Voltage Supply Voltage: 8 V ~ 20 V Family Name: HF01B02DP-LF Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP-7B ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1,500

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 775977-HF01B02DP-LF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-DIP (0.300", 7.62mm), 7 Leads
Power (Watts): 33W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Voltage - Start Up: 11.8V
Frequency - Switching: Up to 150kHz
Fault Protection: Over Load, Over Temperature, Over Voltage
Supply Voltage: 8 V ~ 20 V
Family Name: HF01B02DP-LF
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-PDIP-7B
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 1,500

Buy Now Datasheet
AC DC Converters, Offline Switches - HF01B02DP-LF - ODG (Origin Data Global)
Shenzhen, China
AC DC Converters, Offline Switches
HF01B02DP-LF
AC DC Converters, Offline Switches HF01B02DP-LF
IC OFFLINE SWITCH FLYBACK 8DIP

IC OFFLINE SWITCH FLYBACK 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 775977-HF01B02DP-LF HF01B02DP-LF
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - HF01B02DP-LF AC DC Converters, Offline Switches
Configuration / Function Flyback
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
fsw 100 kHz
Duty Cycle 75
View Details
Voltage Regulators - DC DC Switching Regulators - LM20154QMH/NOPB - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width)
Life Cycle Stage Active
View Details