Monolithic Power Systems, Inc. DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards EVQ4462-N-00A

Description
MP4462, MPQ4462 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote
Description
MP4462, MPQ4462 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EVQ4462-N-00A is an evaluation board designed for the MP/MPQ4462 synchronous buck converter, capable of delivering an output current of 3.5A. It operates within a wide input voltage range of 8V to 36V and allows for adjustable output voltages from 0.8V to 33V. The board is fully assembled and tested, making it suitable for various applications including game machines, automotive systems, industrial power systems, and battery-powered systems. This evaluation board features a high-frequency step-down regulator with an integrated power MOSFET, which enhances efficiency and performance. It includes a shutdown mode with a quiescent current of only 5µA, making it ideal for battery-operated devices. The current mode control facilitates fast transient response and simplifies loop stabilization. The board dimensions are 1.8,Äù x 1.8,Äù x 0.4,Äù (4.6cm x 4.6cm x 1.0cm), and it is compliant with RoHS directives, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The EVQ4462-N-00A is an evaluation board designed for the MP/MPQ4462 synchronous buck converter, capable of delivering an output current of 3.5A. It operates within a wide input voltage range of 8V to 36V and allows for adjustable output voltages from 0.8V to 33V. The board is fully assembled and tested, making it suitable for various applications including game machines, automotive systems, industrial power systems, and battery-powered systems. This evaluation board features a high-frequency step-down regulator with an integrated power MOSFET, which enhances efficiency and performance. It includes a shutdown mode with a quiescent current of only 5µA, making it ideal for battery-operated devices. The current mode control facilitates fast transient response and simplifies loop stabilization. The board dimensions are 1.8,Äù x 1.8,Äù x 0.4,Äù (4.6cm x 4.6cm x 1.0cm), and it is compliant with RoHS directives, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 1589-EVQ4462-N-00A-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
1589-EVQ4462-N-00A-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 1589-EVQ4462-N-00A-ND
MP4462, MPQ4462 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

MP4462, MPQ4462 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Eval Board, Synchronous Buck Converter; Silicon Manufacturer Monolithic Power Systems (Mps) - 73AJ4668 - Newark, An Avnet Company
Chicago, IL, United States
Eval Board, Synchronous Buck Converter; Silicon Manufacturer Monolithic Power Systems (Mps)
73AJ4668
Eval Board, Synchronous Buck Converter; Silicon Manufacturer Monolithic Power Systems (Mps) 73AJ4668
EVAL BOARD, SYNCHRONOUS BUCK CONVERTER; Silicon Manufacturer:Monolit hic Power Systems; Silicon Core Number:MP4462DN, MPQ4462DN; Kit Application Type:Power Management; Application Sub Type:Synchronous Buck Converter; Product Range:- RoHS Compliant: Yes

EVAL BOARD, SYNCHRONOUS BUCK CONVERTER; Silicon Manufacturer:Monolithic Power Systems; Silicon Core Number:MP4462DN, MPQ4462DN; Kit Application Type:Power Management; Application Sub Type:Synchronous Buck Converter; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1589-EVQ4462-N-00A-ND 73AJ4668
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Eval Board, Synchronous Buck Converter; Silicon Manufacturer Monolithic Power Systems (Mps)
Supported System Power; DC/DC, Step Down Synchronous Buck Converter
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK2B Pro - AS-RTK2B-PROF9P-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,TCN2-45+,FV1206-1,50 OHM - TB-380+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - MP.PD1.JSM.4.33 - Acme Chip Technology Co., Limited
Specs
Category Developement Board
Supported System Special Purpose
View Details