MPQ3369 6, Non-Isolated Outputs LED Driver Evaluation Board
EVAL BOARD FOR MPQ3369
EVAL BOARD, 0.1A, BOOST WLED DRIVER; Device Topology:Boost; No. of Outputs:6Outputs; Output Current:100mA; Output Voltage:50V; Input Voltage Min:3.5V; Input Voltage Max:36V; Core Chip:MPQ3369; Dimming Control Type:Analogue, PWM RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1589-EVQ3369-R-00A-ND | EVQ3369-R-00A | 69AH7664 |
| Product Name | LED Driver Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards | Eval Board, 0.1A, Boost Wled Driver; Device Topology Monolithic Power Systems (Mps) |
| Manufacturer | MONOLITHIC POWER SYSTEMS INC.; Other |