Monolithic Power Systems, Inc. Evaluation Boards - Sensors - EVMA700-Q-00A EVMA700-Q-00A

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 785176-EVMA700-Q-00A Series: MagAlpha Operating Supply Voltage: 3 V ~ 3.6 V Interface: Serial Supplied Contents: Board(s) Sensing Range: 30mT ~ 150mT Utilized IC / Part: MA700 Sensor Type: Magnetic, Rotary Position Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 5
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 785176-EVMA700-Q-00A Series: MagAlpha Operating Supply Voltage: 3 V ~ 3.6 V Interface: Serial Supplied Contents: Board(s) Sensing Range: 30mT ~ 150mT Utilized IC / Part: MA700 Sensor Type: Magnetic, Rotary Position Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - Sensors - EVMA700-Q-00A - 785176-EVMA700-Q-00A - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Sensors - EVMA700-Q-00A
785176-EVMA700-Q-00A
Evaluation Boards - Sensors - EVMA700-Q-00A 785176-EVMA700-Q-00A
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 785176-EVMA700-Q-00A Series: MagAlpha Operating Supply Voltage: 3 V ~ 3.6 V Interface: Serial Supplied Contents: Board(s) Sensing Range: 30mT ~ 150mT Utilized IC / Part: MA700 Sensor Type: Magnetic, Rotary Position Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 5

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 785176-EVMA700-Q-00A
Series: MagAlpha
Operating Supply Voltage: 3 V ~ 3.6 V
Interface: Serial
Supplied Contents: Board(s)
Sensing Range: 30mT ~ 150mT
Utilized IC / Part: MA700
Sensor Type: Magnetic, Rotary Position
Categories: Development Boards, Kits, Programmers
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 5

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - EVMA700-Q-00A - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
EVMA700-Q-00A
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards EVMA700-Q-00A
EVAL KIT FOR MA700

EVAL KIT FOR MA700

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 785176-EVMA700-Q-00A EVMA700-Q-00A
Product Name Evaluation Boards - Sensors - EVMA700-Q-00A Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Power, Motor & Robotics Development Tools - 2651120 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
EVAL BOARD FOR BFHKI-1572+ - TB-BFHKI-1572C+ - Mini-Circuits
Specs
Category Developement Board
View Details
ZED-X20P - simpleRTK 4 Optimum - AS-RTK4-X20P-L1256-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - CY3654 - Acme Chip Technology Co., Limited
Specs
Category Developement Board
Supported System USB 1.1 Host/Controller
View Details