Win Source Part Number: 1165672-EVKT-MPX2001
Category: Development Boards, Kits, Programmers>Evaluati
Type: Power Management
Package: Box
Standard Package: 1
Function: Digital Power Controller
Supplied Contents: Board(s), Cable(s)
Utilized IC / Part: MPX2001
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: Monolithic Power Systems Inc.
Other Names: 1589-2028
Base Product Number: MPX2001-45-PD
MPX2001 EVAL BOARD
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1165672-EVKT-MPX2001-45-PD | EVKT-MPX2001-45-PD |
| Product Name | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board |