Win Source Part Number: 1053168-EVCS1801-S-1
Category: Development Boards, Kits, Programmers>Evaluati
Package: Box
Standard Package: 1
Interface: Analog
Sensitivity: 160mV/A
Supplied Contents: Board(s)
Sensing Range: ±12.5A
Embedded: No
Utilized IC / Part: MCS1801
Sensor Type: Current Sensor
Voltage - Supply: 4.5V ~ 5.5V
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
Mfr: Monolithic Power Systems Inc.
Other Names: 1589-EVCS1801-S-12-0
MCS1801 - Current Sensor Sensor Evaluation Board
LINEAR HALL-EFFECT CURRENT SENSO
EVAL BOARD, HALL-EFFECT CURRENT SENSOR; Kit Application Type:Sensor; Silicon Manufacturer:Monolit
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1053168-EVCS1801-S-12-00A | 1589-EVCS1801-S-12-00A-ND | EVCS1801-S-12-00A | 60AJ3779 |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - Sensors | Sensor Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards | Eval Board, Hall-Effect Current Sensor; Kit Application Type Monolithic Power Systems (Mps) |
| Category | Developement Board | Developement Board | Developement Board |