Monolithic Power Systems, Inc. Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS EV8862-Q-00A

Description
Win Source Part Number: 1058033-EV8862-Q-00A Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Buck-Boost Voltage - Output: 5V Current - Output: 2A Voltage - Input: 2.8V ~ 22V Main Purpose: DC/DC, Step Up or Down Frequency - Switching: 500kHz Supplied Contents: Board(s) Utilized IC / Part: MP8862 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Alternative Parts (Cross-Reference): EV8862-Q-00AEV8862Q0 0A; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: Monolithic Power Systems Inc. Other Names: 1589-EV8862-Q-00A Base Product Number: EV8862
Request a Quote Datasheet
Description
Win Source Part Number: 1058033-EV8862-Q-00A Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Buck-Boost Voltage - Output: 5V Current - Output: 2A Voltage - Input: 2.8V ~ 22V Main Purpose: DC/DC, Step Up or Down Frequency - Switching: 500kHz Supplied Contents: Board(s) Utilized IC / Part: MP8862 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Alternative Parts (Cross-Reference): EV8862-Q-00AEV8862Q0 0A; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: Monolithic Power Systems Inc. Other Names: 1589-EV8862-Q-00A Base Product Number: EV8862
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1058033-EV8862-Q-00A - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1058033-EV8862-Q-00A
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1058033-EV8862-Q-00A
Win Source Part Number: 1058033-EV8862-Q-00A Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Buck-Boost Voltage - Output: 5V Current - Output: 2A Voltage - Input: 2.8V ~ 22V Main Purpose: DC/DC, Step Up or Down Frequency - Switching: 500kHz Supplied Contents: Board(s) Utilized IC / Part: MP8862 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Alternative Parts (Cross-Reference): EV8862-Q-00AEV8862Q0 0A; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: Monolithic Power Systems Inc. Other Names: 1589-EV8862-Q-00A Base Product Number: EV8862

Win Source Part Number: 1058033-EV8862-Q-00A
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Box
Standard Package: 1
Regulator Topology: Buck-Boost
Voltage - Output: 5V
Current - Output: 2A
Voltage - Input: 2.8V ~ 22V
Main Purpose: DC/DC, Step Up or Down
Frequency - Switching: 500kHz
Supplied Contents: Board(s)
Utilized IC / Part: MP8862
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Alternative Parts (Cross-Reference): EV8862-Q-00AEV8862Q00A;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: Monolithic Power Systems Inc.
Other Names: 1589-EV8862-Q-00A
Base Product Number: EV8862

Buy Now Datasheet
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 1589-EV8862-Q-00A-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
1589-EV8862-Q-00A-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 1589-EV8862-Q-00A-ND
MP8862 - DC/DC, Step Up or Down 1, Non-Isolated Outputs Evaluation Board

MP8862 - DC/DC, Step Up or Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Management IC Development Tools
EV8862-Q-00A
Power Management IC Development Tools EV8862-Q-00A
Power Management IC Development Tools MP8862 Evaluation Board

Power Management IC Development Tools MP8862 Evaluation Board

Buy Now
Eval Board, Sync Buck-Boost Converter; Silicon Manufacturer Monolithic Power Systems (Mps) - 66AH5790 - Newark, An Avnet Company
Chicago, IL, United States
Eval Board, Sync Buck-Boost Converter; Silicon Manufacturer Monolithic Power Systems (Mps)
66AH5790
Eval Board, Sync Buck-Boost Converter; Silicon Manufacturer Monolithic Power Systems (Mps) 66AH5790
EVAL BOARD, SYNC BUCK-BOOST CONVERTER; Silicon Manufacturer:Monolit hic Power Systems; Silicon Core Number:MP8862GQ-0000 ; Kit Application Type:Power Management; Application Sub Type:Synchronous Buck-Boost Converter; Product Range:- RoHS Compliant: Yes

EVAL BOARD, SYNC BUCK-BOOST CONVERTER; Silicon Manufacturer:Monolithic Power Systems; Silicon Core Number:MP8862GQ-0000; Kit Application Type:Power Management; Application Sub Type:Synchronous Buck-Boost Converter; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1058033-EV8862-Q-00A 1589-EV8862-Q-00A-ND EV8862-Q-00A 66AH5790
Product Name Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Power Management IC Development Tools Eval Board, Sync Buck-Boost Converter; Silicon Manufacturer Monolithic Power Systems (Mps)
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Development Tool Accessories - 1897500 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,JCIQ - TB-21 - Mini-Circuits
Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK2B Lite - AS-RTK2B-LIT-L1L2-SMA-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - CY8CKIT-024 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
View Details
2 suppliers