EVAL BOARD FOR MP6532
Win Source Part Number: 1080005-EV6532-F-00A
Category: Development Boards, Kits, Programmers>Evaluati
Type: Power Management
Package: Box
Standard Package: 1
Function: Motor Controller/Driver
Supplied Contents: Board(s)
Primary Attributes: Motors (BLDC)
Embedded: No
Utilized IC / Part: MP6532
Secondary Attributes: On-Board LEDs
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: Monolithic Power Systems Inc.
Other Names: 1589-EV6532-F-00A
EVAL BOARD, DC BRUSHLESS MOTOR CONTROL ROHS COMPLIANT: YES
EVAL BOARD FOR MP6532
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1589-EV6532-F-00A-ND | 1080005-EV6532-F-00A | 33AK8735 | EV6532-F-00A |
| Product Name | Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Eval Board, Dc Brushless Motor Control Rohs Compliant Monolithic Power Systems (Mps) | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |