Monolithic Power Systems, Inc. Evaluation and Demonstration Boards and Kits EV6500-U-00A

Description
MP6500GU Motor Controller/Driver Power Management Evaluation Board
Request a Quote
Description
MP6500GU Motor Controller/Driver Power Management Evaluation Board
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EV6500-U-00A evaluation board is designed for the MP6500GU bipolar stepper motor driver, capable of operating with a supply voltage ranging from 4.5V to 35V and delivering a maximum motor current of 2.5A. This board supports multiple stepping modes, including full, half, quarter, and eighth steps, which can be configured via the MS1 and MS2 settings. It features automatic decay mode and includes overcurrent protection (OCP), overvoltage protection (OVP), and overtemperature protection (OTP), along with a fault indication output. The board measures 6.35cm x 6.35cm x 1cm and is suitable for applications involving bipolar stepper motors, such as in printers. It is compliant with RoHS directives and is lead-free and halogen-free. The evaluation board allows for easy integration and testing of the MP6500GU driver, making it a practical choice for engineers looking to implement stepper motor control in their projects.

Datasheet Summary
Powered by GS/AI

The EV6500-U-00A evaluation board is designed for the MP6500GU bipolar stepper motor driver, capable of operating with a supply voltage ranging from 4.5V to 35V and delivering a maximum motor current of 2.5A. This board supports multiple stepping modes, including full, half, quarter, and eighth steps, which can be configured via the MS1 and MS2 settings. It features automatic decay mode and includes overcurrent protection (OCP), overvoltage protection (OVP), and overtemperature protection (OTP), along with a fault indication output. The board measures 6.35cm x 6.35cm x 1cm and is suitable for applications involving bipolar stepper motors, such as in printers. It is compliant with RoHS directives and is lead-free and halogen-free. The evaluation board allows for easy integration and testing of the MP6500GU driver, making it a practical choice for engineers looking to implement stepper motor control in their projects.

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 1589-EV6500-U-00A-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
1589-EV6500-U-00A-ND
Evaluation and Demonstration Boards and Kits 1589-EV6500-U-00A-ND
MP6500GU Motor Controller/Driver Power Management Evaluation Board

MP6500GU Motor Controller/Driver Power Management Evaluation Board

Buy Now Datasheet
Eval Board, Bipolar Stepper Motor Driver; Application Sub Type Monolithic Power Systems (Mps) - 83AH9920 - Newark, An Avnet Company
Chicago, IL, United States
Eval Board, Bipolar Stepper Motor Driver; Application Sub Type Monolithic Power Systems (Mps)
83AH9920
Eval Board, Bipolar Stepper Motor Driver; Application Sub Type Monolithic Power Systems (Mps) 83AH9920
EVAL BOARD, BIPOLAR STEPPER MOTOR DRIVER; Application Sub Type:Stepper Motor - Bipolar; Silicon Manufacturer:Monolit hic Power Systems; Kit Application Type:Motor Driver; Silicon Core Number:MP6500GU; Product Range:- RoHS Compliant: Yes

EVAL BOARD, BIPOLAR STEPPER MOTOR DRIVER; Application Sub Type:Stepper Motor - Bipolar; Silicon Manufacturer:Monolithic Power Systems; Kit Application Type:Motor Driver; Silicon Core Number:MP6500GU; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - EV6500-U-00A - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
EV6500-U-00A
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits EV6500-U-00A
2.5A, 35V, BIPOLAR STEPPER MOTOR

2.5A, 35V, BIPOLAR STEPPER MOTOR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1589-EV6500-U-00A-ND 83AH9920 EV6500-U-00A
Product Name Evaluation and Demonstration Boards and Kits Eval Board, Bipolar Stepper Motor Driver; Application Sub Type Monolithic Power Systems (Mps) Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,BPJC-252R+,JC0603C-1,50OHM - TB-1023+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Tool Accessories - 1311329 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Sensor Evaluation Boards - 2952-BOARDWITH6MMOOLSENSOR-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
2 suppliers