Monolithic Power Systems, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits EV6411-S-00A

Description
Win Source Part Number: 1382944-EV6411-S-00A Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: Automotive, AEC-Q101 Type: Timing Package: Box Function: Timer Supplied Contents: Board(s) Primary Attributes: 5V Input Voltage Embedded: No Utilized IC / Part: MP6411, MPQ6411 Fake Threat In the Open Market: 49 pct. REACH Status: REACH Unaffected Mfr: Monolithic Power Systems Inc. Moisture Sensitivity Level (MSL): Not Applicable Standard Package: 1 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1382944-EV6411-S-00A Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: Automotive, AEC-Q101 Type: Timing Package: Box Function: Timer Supplied Contents: Board(s) Primary Attributes: 5V Input Voltage Embedded: No Utilized IC / Part: MP6411, MPQ6411 Fake Threat In the Open Market: 49 pct. REACH Status: REACH Unaffected Mfr: Monolithic Power Systems Inc. Moisture Sensitivity Level (MSL): Not Applicable Standard Package: 1 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1382944-EV6411-S-00A - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1382944-EV6411-S-00A
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1382944-EV6411-S-00A
Win Source Part Number: 1382944-EV6411-S-00A Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: Automotive, AEC-Q101 Type: Timing Package: Box Function: Timer Supplied Contents: Board(s) Primary Attributes: 5V Input Voltage Embedded: No Utilized IC / Part: MP6411, MPQ6411 Fake Threat In the Open Market: 49 pct. REACH Status: REACH Unaffected Mfr: Monolithic Power Systems Inc. Moisture Sensitivity Level (MSL): Not Applicable Standard Package: 1 pcs

Win Source Part Number: 1382944-EV6411-S-00A
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Series: Automotive, AEC-Q101
Type: Timing
Package: Box
Function: Timer
Supplied Contents: Board(s)
Primary Attributes: 5V Input Voltage
Embedded: No
Utilized IC / Part: MP6411, MPQ6411
Fake Threat In the Open Market: 49 pct.
REACH Status: REACH Unaffected
Mfr: Monolithic Power Systems Inc.
Moisture Sensitivity Level (MSL): Not Applicable
Standard Package: 1 pcs

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - EV6411-S-00A - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
EV6411-S-00A
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits EV6411-S-00A
EVAL BOARD FOR MP6411

EVAL BOARD FOR MP6411

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1382944-EV6411-S-00A EV6411-S-00A
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 343-AEK-868-USP410-ND - DigiKey
Specs
Supported System Antenna
View Details
2 suppliers
simpleRTK3B Budget - AS-RTK3B-UM980-L125-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,GALI-49,DF782,50 OHM / RoHS - TB-409-49+ - Mini-Circuits
Specs
Category Developement Board
View Details