MP3318 3, Non-Isolated Outputs LED Driver Evaluation Board
EVAL BOARD FOR MP3318
EVAL BOARD FOR MP3318
EVAL BOARD, ANALOGUE, PWM, 0.025A, 38V; Device Topology:Boost (Step Up); No. of Outputs:3Outputs; Output Current:25mA; Output Voltage:38V; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Core Chip:MP3318GC; Product Range:- RoHS Compliant: Yes
| DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1589-EV3318-C-00A-ND | EV3318-C-00A | EV3318-C-00A | 73AJ4676 |
| Product Name | LED Driver Evaluation Boards | LED Driver Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards | Eval Board, Analogue, Pwm, 0.025A, 38V; Device Topology Monolithic Power Systems (Mps) |
| Manufacturer | MONOLITHIC POWER SYSTEMS INC.; Other |