MonoDAQ IEPE Acceleration Sensor Amplifier MonoDAQ-E-ACC

Description
High precision vibration measurements are best done with an IEPE accelerometer. MonoDAQ 1xACC provides high quality signal conditioning for IEPE sensors. Data is transfered over EtherCAT to a PC running powerful and easy to use DEWESoft data acquisition software. Analog input specifications ADC resolution: 24 bit ADC type: sigma-delta Max. sample rate: 1 kS/s (upgradable to 40 kS/s) Measurement modes: IEPE, Voltage (software selectable DC or AC coupling) Measurement ranges: 10 V, 5 V, 1 V, 0.2 V High-pass filters: 0.1 Hz, 1 Hz Sensor recognition: TEDS over IEPE Sensor disconnect warning: channel goes to overload Isolation: 125 Vrms channel to ground isolation Front connector: BNC Input accuracy (25 degC): +-0.03% of reading +- 0.1 mV Temperature gain drift (typ.): 10 ppm/K Temperature offset drift (typ.): 0.3 uV + 5 ppm of range/K Gain non-linearity: <0.02% SNR (10 kS/s, 10 V range, 18 Vpp sine wave @1 kHz): 90 dB Noise floor (10 kS/s, 10 V range, input terminated): 100 dB SFDR (10 kS/s, 10 V range, 18 Vpp sine wave @1 kHz): 100 dB THD (10 kS/s, 10 V range, 18 Vpp sine wave @1 kHz): -107 dB Passband: 0.45 * fs Passband flatness: 0.01 dB Stopband rejection: -90 dB Rejection at ADC oversampling frequency: -90 dB Alias-free bandwidth: 0.40 * fs -3 dB point: 0.49 * fs Slew rate (-10 V to +10 V at 40 kS/s): 0.4 V/us General specifications Data interface EtherCAT, 100 Mbit/s Data interface connectors: RJ45 (1 cable for data, power and sync, daisy chainable) Power supply: 12 V to 48 V Power consumption: 2 W typ. Environmental rating: IP20 Temperature range: -20 degC to 60 degC Weight: 130 g Dimensions: 82 x 62 x 28 mm
Datasheet
Description
High precision vibration measurements are best done with an IEPE accelerometer. MonoDAQ 1xACC provides high quality signal conditioning for IEPE sensors. Data is transfered over EtherCAT to a PC running powerful and easy to use DEWESoft data acquisition software. Analog input specifications ADC resolution: 24 bit ADC type: sigma-delta Max. sample rate: 1 kS/s (upgradable to 40 kS/s) Measurement modes: IEPE, Voltage (software selectable DC or AC coupling) Measurement ranges: 10 V, 5 V, 1 V, 0.2 V High-pass filters: 0.1 Hz, 1 Hz Sensor recognition: TEDS over IEPE Sensor disconnect warning: channel goes to overload Isolation: 125 Vrms channel to ground isolation Front connector: BNC Input accuracy (25 degC): +-0.03% of reading +- 0.1 mV Temperature gain drift (typ.): 10 ppm/K Temperature offset drift (typ.): 0.3 uV + 5 ppm of range/K Gain non-linearity: <0.02% SNR (10 kS/s, 10 V range, 18 Vpp sine wave @1 kHz): 90 dB Noise floor (10 kS/s, 10 V range, input terminated): 100 dB SFDR (10 kS/s, 10 V range, 18 Vpp sine wave @1 kHz): 100 dB THD (10 kS/s, 10 V range, 18 Vpp sine wave @1 kHz): -107 dB Passband: 0.45 * fs Passband flatness: 0.01 dB Stopband rejection: -90 dB Rejection at ADC oversampling frequency: -90 dB Alias-free bandwidth: 0.40 * fs -3 dB point: 0.49 * fs Slew rate (-10 V to +10 V at 40 kS/s): 0.4 V/us General specifications Data interface EtherCAT, 100 Mbit/s Data interface connectors: RJ45 (1 cable for data, power and sync, daisy chainable) Power supply: 12 V to 48 V Power consumption: 2 W typ. Environmental rating: IP20 Temperature range: -20 degC to 60 degC Weight: 130 g Dimensions: 82 x 62 x 28 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEPE Acceleration Sensor Amplifier - MonoDAQ-E-ACC - MonoDAQ
Trbovlje, Slovenia
IEPE Acceleration Sensor Amplifier
MonoDAQ-E-ACC
IEPE Acceleration Sensor Amplifier MonoDAQ-E-ACC
High precision vibration measurements are best done with an IEPE accelerometer. MonoDAQ 1xACC provides high quality signal conditioning for IEPE sensors. Data is transfered over EtherCAT to a PC running powerful and easy to use DEWESoft data acquisition software. Analog input specifications ADC resolution: 24 bit ADC type: sigma-delta Max. sample rate: 1 kS/s (upgradable to 40 kS/s) Measurement modes: IEPE, Voltage (software selectable DC or AC coupling) Measurement ranges: 10 V, 5 V, 1 V, 0.2 V High-pass filters: 0.1 Hz, 1 Hz Sensor recognition: TEDS over IEPE Sensor disconnect warning: channel goes to overload Isolation: 125 Vrms channel to ground isolation Front connector: BNC Input accuracy (25 degC): +-0.03% of reading +- 0.1 mV Temperature gain drift (typ.): 10 ppm/K Temperature offset drift (typ.): 0.3 uV + 5 ppm of range/K Gain non-linearity: <0.02% SNR (10 kS/s, 10 V range, 18 Vpp sine wave @1 kHz): 90 dB Noise floor (10 kS/s, 10 V range, input terminated): 100 dB SFDR (10 kS/s, 10 V range, 18 Vpp sine wave @1 kHz): 100 dB THD (10 kS/s, 10 V range, 18 Vpp sine wave @1 kHz): -107 dB Passband: 0.45 * fs Passband flatness: 0.01 dB Stopband rejection: -90 dB Rejection at ADC oversampling frequency: -90 dB Alias-free bandwidth: 0.40 * fs -3 dB point: 0.49 * fs Slew rate (-10 V to +10 V at 40 kS/s): 0.4 V/us General specifications Data interface EtherCAT, 100 Mbit/s Data interface connectors: RJ45 (1 cable for data, power and sync, daisy chainable) Power supply: 12 V to 48 V Power consumption: 2 W typ. Environmental rating: IP20 Temperature range: -20 degC to 60 degC Weight: 130 g Dimensions: 82 x 62 x 28 mm

High precision vibration measurements are best done with an IEPE accelerometer. MonoDAQ 1xACC provides high quality signal conditioning for IEPE sensors. Data is transfered over EtherCAT to a PC running powerful and easy to use DEWESoft data acquisition software.

Analog input specifications
ADC resolution: 24 bit
ADC type: sigma-delta
Max. sample rate: 1 kS/s (upgradable to 40 kS/s)
Measurement modes: IEPE, Voltage (software selectable DC or AC coupling)
Measurement ranges: 10 V, 5 V, 1 V, 0.2 V
High-pass filters: 0.1 Hz, 1 Hz
Sensor recognition: TEDS over IEPE
Sensor disconnect warning: channel goes to overload
Isolation: 125 Vrms channel to ground isolation
Front connector: BNC

Input accuracy (25 degC): +-0.03% of reading +- 0.1 mV
Temperature gain drift (typ.): 10 ppm/K
Temperature offset drift (typ.): 0.3 uV + 5 ppm of range/K
Gain non-linearity: <0.02%

SNR (10 kS/s, 10 V range, 18 Vpp sine wave @1 kHz): 90 dB
Noise floor (10 kS/s, 10 V range, input terminated): 100 dB
SFDR (10 kS/s, 10 V range, 18 Vpp sine wave @1 kHz): 100 dB
THD (10 kS/s, 10 V range, 18 Vpp sine wave @1 kHz): -107 dB
Passband: 0.45 * fs
Passband flatness: 0.01 dB
Stopband rejection: -90 dB
Rejection at ADC oversampling frequency: -90 dB
Alias-free bandwidth: 0.40 * fs
-3 dB point: 0.49 * fs
Slew rate (-10 V to +10 V at 40 kS/s): 0.4 V/us

General specifications
Data interface EtherCAT, 100 Mbit/s
Data interface connectors: RJ45 (1 cable for data, power and sync, daisy chainable)
Power supply: 12 V to 48 V
Power consumption: 2 W typ.
Environmental rating: IP20
Temperature range: -20 degC to 60 degC
Weight: 130 g
Dimensions: 82 x 62 x 28 mm

Supplier's Site Datasheet

Technical Specifications

  MonoDAQ
Product Category Signal Conditioners
Product Number MonoDAQ-E-ACC
Product Name IEPE Acceleration Sensor Amplifier
Form Factor Panel / Chassis Mount; DIN Rail (optional feature)
Network Options Ethernet; EtherCAT
Filter / Amplifier Amplifier; Filter
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-8109 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
Signal Conditioners and Isolators - DSCA37R-05 - Quarktwin Technology Ltd.
Specs
Signal Conditioning Signal Conditioner
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Signal Conditioners - 2885002 - RS Components, Ltd.
Novotechnik U.S., Inc.
Specs
Outputs Analog Voltage Output; Analogue
Agency Approval No
Inputs Resistance
View Details
PE converter - PE-1/8-1N-SW - Festo Corporation
Specs
Outputs Relay Output
AC Voltage 12 V ~ 250 V
Operating Temperature 32 to 140 F (0 to 60 C)
View Details