MonoDAQ Miniature IEPE Accelerometer A/123

Description
High performance IEPE accelerometers are the basis for high quality vibration measurement with MonoDAQ 1xACC amplifiers. DJB A/123 is a miniature IEPE accelerometer available in three versions with different sensitivity. Specifications Voltage sensitivity (+-10%): 5 mV/g | 10 mV/g | 100 mV/g HP filter corner frequency: 0.15 Hz | 0.2 Hz | 1.5 Hz Saturation limit, equivalent: 1000 g | 500 g | 50 g Noise level, equivalent: 3 mg Typical frequency response: 1 Hz – 10 kHz +-5%, 0.7 Hz – 12 kHz +-10% Resonant frequency: 50 kHz Cross axis error: 5% max Supply voltage: 15/35 V DC Bias voltage: 9/10 V DC IEPE current: 2/20 mA Temperature range: -50 degC to 185 degC Connector: 10-32 UNF Microdot
Datasheet
Description
High performance IEPE accelerometers are the basis for high quality vibration measurement with MonoDAQ 1xACC amplifiers. DJB A/123 is a miniature IEPE accelerometer available in three versions with different sensitivity. Specifications Voltage sensitivity (+-10%): 5 mV/g | 10 mV/g | 100 mV/g HP filter corner frequency: 0.15 Hz | 0.2 Hz | 1.5 Hz Saturation limit, equivalent: 1000 g | 500 g | 50 g Noise level, equivalent: 3 mg Typical frequency response: 1 Hz – 10 kHz +-5%, 0.7 Hz – 12 kHz +-10% Resonant frequency: 50 kHz Cross axis error: 5% max Supply voltage: 15/35 V DC Bias voltage: 9/10 V DC IEPE current: 2/20 mA Temperature range: -50 degC to 185 degC Connector: 10-32 UNF Microdot
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature IEPE Accelerometer - A/123 - MonoDAQ
Trbovlje, Slovenia
Miniature IEPE Accelerometer
A/123
Miniature IEPE Accelerometer A/123
High performance IEPE accelerometers are the basis for high quality vibration measurement with MonoDAQ 1xACC amplifiers. DJB A/123 is a miniature IEPE accelerometer available in three versions with different sensitivity. Specifications Voltage sensitivity (+-10%): 5 mV/g | 10 mV/g | 100 mV/g HP filter corner frequency: 0.15 Hz | 0.2 Hz | 1.5 Hz Saturation limit, equivalent: 1000 g | 500 g | 50 g Noise level, equivalent: 3 mg Typical frequency response: 1 Hz – 10 kHz +-5%, 0.7 Hz – 12 kHz +-10% Resonant frequency: 50 kHz Cross axis error: 5% max Supply voltage: 15/35 V DC Bias voltage: 9/10 V DC IEPE current: 2/20 mA Temperature range: -50 degC to 185 degC Connector: 10-32 UNF Microdot

High performance IEPE accelerometers are the basis for high quality vibration measurement with MonoDAQ 1xACC amplifiers. DJB A/123 is a miniature IEPE accelerometer available in three versions with different sensitivity.

Specifications

Voltage sensitivity (+-10%): 5 mV/g | 10 mV/g | 100 mV/g
HP filter corner frequency: 0.15 Hz | 0.2 Hz | 1.5 Hz
Saturation limit, equivalent: 1000 g | 500 g | 50 g
Noise level, equivalent: 3 mg
Typical frequency response: 1 Hz – 10 kHz +-5%, 0.7 Hz – 12 kHz +-10%
Resonant frequency: 50 kHz
Cross axis error: 5% max
Supply voltage: 15/35 V DC
Bias voltage: 9/10 V DC
IEPE current: 2/20 mA
Temperature range: -50 degC to 185 degC
Connector: 10-32 UNF Microdot

Supplier's Site Datasheet

Technical Specifications

  MonoDAQ
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number A/123
Product Name Miniature IEPE Accelerometer
Frequency Range 1 to 12000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20007023-00 - TE Connectivity
Specs
Acceleration 10 g
Frequency Range 0.0 to 4500 Hz
Sensor Technology MEMS
View Details
Vibration transmitter - VTV122 - ifm efector inc.
Specs
Device Type Transmitter
Linear Velocity 0.0 to 0.9843 in/sec (0.0 to 1.5 m/min)
Frequency Range 10 to 1000 Hz
View Details
5 suppliers
Vibration Meter - PCE-VT 3950S - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Type Instrument / Meter
User Interface Digital Front Panel
Form Factor Handheld; Portable
View Details