High performance IEPE accelerometers are the basis for high quality vibration measurement with MonoDAQ 1xACC amplifiers. DJB A/120 is a general purpose IEPE accelerometer available in two versions with different sensitivity.
Specifications
Voltage sensitivity (+-10%): 10 mV/g | 100 mV/g
HP filter corner frequency: 0.1 Hz | 0.5 Hz
Saturation limit, equivalent: 500 g | 50 g
Noise level, equivalent: 5 mg | 3 mg
Typical frequency response: 1 Hz – 8 kHz +-5%, 0.7 Hz – 10 kHz +-10%
Resonant frequency: 28 kHz
Cross axis error: 5% max
Supply voltage: 15/35 V DC
Bias voltage: 8/10 V DC
IEPE current: 2/15 mA
Temperature range: -50 degC to 125 degC
Connector: 10-32 UNF Microdot or TNC
| MonoDAQ | |
|---|---|
| Product Category | Vibration Measurement Instruments and Vibration Analyzers |
| Product Number | A/120/V |
| Product Name | IEPE Vibration Accelerometer |
| Frequency Range | 1 to 9000 Hz |