Monnit Corporation Proximity Sensors MNS2-9-W2-US-ST

Description
Proximity Sensors ALTA Wireless Ultrasonic Sensor - AA Battery Powered (900 MHz)
Datasheet
Description
Proximity Sensors ALTA Wireless Ultrasonic Sensor - AA Battery Powered (900 MHz)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
MNS2-9-W2-US-ST
Proximity Sensors MNS2-9-W2-US-ST
Proximity Sensors ALTA Wireless Ultrasonic Sensor - AA Battery Powered (900 MHz)

Proximity Sensors ALTA Wireless Ultrasonic Sensor - AA Battery Powered (900 MHz)

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number MNS2-9-W2-US-ST
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
18 mm Plastic DC Photoelectric Sensor - S4308 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 3.94 inch (100 mm)
View Details