Fagor Electronica OEM Parts - OEM Parts (M - N) - MB10SA TR MB10SA TR

Description
Manufacturer: Fagor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1075920-MB10SA TR Categories: OEM Parts(M-N) Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Fagor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1075920-MB10SA TR Categories: OEM Parts(M-N) Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (M - N) - MB10SA TR - 1075920-MB10SA TR - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (M - N) - MB10SA TR
1075920-MB10SA TR
OEM Parts - OEM Parts (M - N) - MB10SA TR 1075920-MB10SA TR
Manufacturer: Fagor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1075920-MB10SA TR Categories: OEM Parts(M-N) Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage

Manufacturer: Fagor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1075920-MB10SA TR
Categories: OEM Parts(M-N)
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1075920-MB10SA TR
Product Name OEM Parts - OEM Parts (M - N) - MB10SA TR
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N3645 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 600 mA
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Rectifier Diodes, Type SBD - Model: YA865C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details