TRIAC, 800V, 16A, TO-220AB; Peak Repetitive Off-State Voltage, Vdrm:800V; On State RMS Current IT(rms):16A; Triac Case Style:TO-220AB; Gate Trigger Current Max (QI), Igt:50mA; Gate Trigger Voltage Max Vgt:1.3V; Peak Gate Power:-; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Triacs |
| Product Number | 84Y9997 |
| Product Name | Triac, 800V, 16A, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Fagor Electronica |
| Standards and Certifications | RoHS |
| Package Type | TO-220; TO-220AB |
| VDRM | 800 volts |