Fagor Electronica OEM Parts - OEM Parts (F - I) - FSS14 TRTB FSS14 TRTB

Description
Manufacturer: Fagor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059908-FSS14 TRTB Mounting: SMD (SMT) Forward Voltage: 500 mV Peak Non-Repetitive Surge Current: 30 A Number of Pins: 2 Categories: OEM Parts(F-I) Case / Package: SMA Alternative Parts (Cross-Reference): FSS14 TRTBFSS14TRTB; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Element Configuration: Single
Request a Quote
Description
Manufacturer: Fagor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059908-FSS14 TRTB Mounting: SMD (SMT) Forward Voltage: 500 mV Peak Non-Repetitive Surge Current: 30 A Number of Pins: 2 Categories: OEM Parts(F-I) Case / Package: SMA Alternative Parts (Cross-Reference): FSS14 TRTBFSS14TRTB; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Element Configuration: Single
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - FSS14 TRTB - 1059908-FSS14 TRTB - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - FSS14 TRTB
1059908-FSS14 TRTB
OEM Parts - OEM Parts (F - I) - FSS14 TRTB 1059908-FSS14 TRTB
Manufacturer: Fagor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059908-FSS14 TRTB Mounting: SMD (SMT) Forward Voltage: 500 mV Peak Non-Repetitive Surge Current: 30 A Number of Pins: 2 Categories: OEM Parts(F-I) Case / Package: SMA Alternative Parts (Cross-Reference): FSS14 TRTBFSS14TRTB; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Element Configuration: Single

Manufacturer: Fagor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1059908-FSS14 TRTB
Mounting: SMD (SMT)
Forward Voltage: 500 mV
Peak Non-Repetitive Surge Current: 30 A
Number of Pins: 2
Categories: OEM Parts(F-I)
Case / Package: SMA
Alternative Parts (Cross-Reference): FSS14 TRTBFSS14TRTB;
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Element Configuration: Single

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 1059908-FSS14 TRTB
Product Name OEM Parts - OEM Parts (F - I) - FSS14 TRTB
Package SMA; SMA
Unlock Full Specs
to access all available technical data