Monarch Instrument Track-It™ Temperature Data Logger without Display

Description
The Track-It™ Temperature Data Logger is a battery powered stand alone compact data logger that records up to 64,000 samples of temperature data. The unit is easily configured using the included Track-It™ Software. Simply plug the logger into an open USB port on your PC and the software automatically identifies the logger. Configure the unit to start and stop recording at a predetermined time and date or only when an alarm condition is sensed. The sample storage rate can be set from 1 sample every 2 seconds to 1 sample every 24 hours. The on board data storage is non-volatile so data will not be lost in the event of a depleted battery. The Track-It™ Temp Logger can be ordered with or without an LCD display. Information displayed on the LCD is also user programmable and can be sequenced by pressing the logger button. Both models have a multicolored LED indicator to notify user of alarms or general activity. A splash proof protective cover protects the logger when in use. Typical Uses Shipping Warehouse Food processing Museums Laboratories HVAC Refrigeration Pharmaceutical Agriculture Computer rooms Communications equipment Features Push button to start recording immediately or program to start recording at a later time and date Up to 64,000 data samples per recording session Multiple alarm set points Compact Size Integral USB connector Powerful interactive Track-It Software package included 1 year or 5 year lithium battery options Wide temperature range 0 to 185 deg. F (0 to 85 deg. C) Full 0 to 100% humidity range High accuracy and repeat-ability Accurate internal clock (1 minute per year) Dew-point calculation standard Multiple user programmable displays N.I.S.T. calibration available
Description
The Track-It™ Temperature Data Logger is a battery powered stand alone compact data logger that records up to 64,000 samples of temperature data. The unit is easily configured using the included Track-It™ Software. Simply plug the logger into an open USB port on your PC and the software automatically identifies the logger. Configure the unit to start and stop recording at a predetermined time and date or only when an alarm condition is sensed. The sample storage rate can be set from 1 sample every 2 seconds to 1 sample every 24 hours. The on board data storage is non-volatile so data will not be lost in the event of a depleted battery. The Track-It™ Temp Logger can be ordered with or without an LCD display. Information displayed on the LCD is also user programmable and can be sequenced by pressing the logger button. Both models have a multicolored LED indicator to notify user of alarms or general activity. A splash proof protective cover protects the logger when in use. Typical Uses Shipping Warehouse Food processing Museums Laboratories HVAC Refrigeration Pharmaceutical Agriculture Computer rooms Communications equipment Features Push button to start recording immediately or program to start recording at a later time and date Up to 64,000 data samples per recording session Multiple alarm set points Compact Size Integral USB connector Powerful interactive Track-It Software package included 1 year or 5 year lithium battery options Wide temperature range 0 to 185 deg. F (0 to 85 deg. C) Full 0 to 100% humidity range High accuracy and repeat-ability Accurate internal clock (1 minute per year) Dew-point calculation standard Multiple user programmable displays N.I.S.T. calibration available

Suppliers

Company
Product
Description
Supplier Links
Track-It™ Temperature Data Logger without Display -  - Monarch Instrument
Amherst, NH, USA
Track-It™ Temperature Data Logger without Display
Track-It™ Temperature Data Logger without Display
The Track-It™ Temperature Data Logger is a battery powered stand alone compact data logger that records up to 64,000 samples of temperature data. The unit is easily configured using the included Track-It™ Software. Simply plug the logger into an open USB port on your PC and the software automatically identifies the logger. Configure the unit to start and stop recording at a predetermined time and date or only when an alarm condition is sensed. The sample storage rate can be set from 1 sample every 2 seconds to 1 sample every 24 hours. The on board data storage is non-volatile so data will not be lost in the event of a depleted battery. The Track-It™ Temp Logger can be ordered with or without an LCD display. Information displayed on the LCD is also user programmable and can be sequenced by pressing the logger button. Both models have a multicolored LED indicator to notify user of alarms or general activity. A splash proof protective cover protects the logger when in use. Typical Uses Shipping Warehouse Food processing Museums Laboratories HVAC Refrigeration Pharmaceutical Agriculture Computer rooms Communications equipment Features Push button to start recording immediately or program to start recording at a later time and date Up to 64,000 data samples per recording session Multiple alarm set points Compact Size Integral USB connector Powerful interactive Track-It Software package included 1 year or 5 year lithium battery options Wide temperature range 0 to 185 deg. F (0 to 85 deg. C) Full 0 to 100% humidity range High accuracy and repeat-ability Accurate internal clock (1 minute per year) Dew-point calculation standard Multiple user programmable displays N.I.S.T. calibration available

The Track-It™ Temperature Data Logger is a battery powered stand alone compact data logger that records up to 64,000 samples of temperature data. The unit is easily configured using the included Track-It™ Software. Simply plug the logger into an open USB port on your PC and the software automatically identifies the logger. Configure the unit to start and stop recording at a predetermined time and date or only when an alarm condition is sensed. The sample storage rate can be set from 1 sample every 2 seconds to 1 sample every 24 hours.

The on board data storage is non-volatile so data will not be lost in the event of a depleted battery. The Track-It™ Temp Logger can be ordered with or without an LCD display. Information displayed on the LCD is also user programmable and can be sequenced by pressing the logger button. Both models have a multicolored LED indicator to notify user of alarms or general activity. A splash proof protective cover protects the logger when in use.

Typical Uses

  • Shipping
  • Warehouse
  • Food processing
  • Museums
  • Laboratories
  • HVAC
  • Refrigeration
  • Pharmaceutical
  • Agriculture
  • Computer rooms
  • Communications equipment

Features

  • Push button to start recording immediately or program to start recording at a later time and date
  • Up to 64,000 data samples per recording session
  • Multiple alarm set points
  • Compact Size
  • Integral USB connector
  • Powerful interactive Track-It Software package included
  • 1 year or 5 year lithium battery options
  • Wide temperature range 0 to 185 deg. F (0 to 85 deg. C)
  • Full 0 to 100% humidity range
  • High accuracy and repeat-ability
  • Accurate internal clock (1 minute per year)
  • Dew-point calculation standard
  • Multiple user programmable displays
  • N.I.S.T. calibration available
Supplier's Site

Technical Specifications

  Monarch Instrument
Product Category Data Acquisition
Product Name Track-It™ Temperature Data Logger without Display
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface Computer Programmable
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - 2084-PCIE-1751-AE-ND - DigiKey
Specs
Outputs Analog Voltage Output
DC Voltage 0.8 ~ 2V
View Details
Data Acquisition (DAQ) - MI-7208 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B50-02 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details