Monarch Instrument Track-It™ Rugged Temp Data Logger

Description
The Track-It™ Rugged Temperature Data Logger is a submersible battery powered stand alone compact data logger that records up to 32,000 samples of temperature data. The wide temperature range and stainless steel IP68 packaging make it versatile and rugged enough for the more strenuous temperature logging applications. Moisture, corrosion, and force are prevented from affecting your measurements, as well as shallow submersion. The unit is easily configured using the included Track-It™ Software. Simply connect the logger to an open USB port on your PC and the software automatically identifies the logger. Use the internal push button to start and stop recording and check status or configure the unit to start recording immediately, start and/or stop at a predetermined time and date, or only when an alarm condition is sensed. The sample storage rate can be set from 1 sample every 2 seconds to 1 sample every 24 hours. The on board data storage is non-volatile so data will not be lost in the event of a depleted battery. Typical Uses FDA Storage Food Oil and Gas Buildings Laboratories HVAC Refrigeration Pharmaceutical Transportation/Cold Chain Freezers HACCP Features Push button or program to start recording Up to 32,000 samples per record Alarm set points Small compact size Integral USB interface (no custom cable!) Interactive software (included!) Three year battery life (battery included!) N.I.S.T. calibration (optional) Wide temperature range –40 to 257F/125C High accuracy and repeatability Accurate internal clock (1 minute/year) Projected time and date of full log Fast data retrieval Two seconds to 24 hours sample rate
Description
The Track-It™ Rugged Temperature Data Logger is a submersible battery powered stand alone compact data logger that records up to 32,000 samples of temperature data. The wide temperature range and stainless steel IP68 packaging make it versatile and rugged enough for the more strenuous temperature logging applications. Moisture, corrosion, and force are prevented from affecting your measurements, as well as shallow submersion. The unit is easily configured using the included Track-It™ Software. Simply connect the logger to an open USB port on your PC and the software automatically identifies the logger. Use the internal push button to start and stop recording and check status or configure the unit to start recording immediately, start and/or stop at a predetermined time and date, or only when an alarm condition is sensed. The sample storage rate can be set from 1 sample every 2 seconds to 1 sample every 24 hours. The on board data storage is non-volatile so data will not be lost in the event of a depleted battery. Typical Uses FDA Storage Food Oil and Gas Buildings Laboratories HVAC Refrigeration Pharmaceutical Transportation/Cold Chain Freezers HACCP Features Push button or program to start recording Up to 32,000 samples per record Alarm set points Small compact size Integral USB interface (no custom cable!) Interactive software (included!) Three year battery life (battery included!) N.I.S.T. calibration (optional) Wide temperature range –40 to 257F/125C High accuracy and repeatability Accurate internal clock (1 minute/year) Projected time and date of full log Fast data retrieval Two seconds to 24 hours sample rate

Suppliers

Company
Product
Description
Supplier Links
Track-It™ Rugged Temp Data Logger -  - Monarch Instrument
Amherst, NH, USA
Track-It™ Rugged Temp Data Logger
Track-It™ Rugged Temp Data Logger
The Track-It™ Rugged Temperature Data Logger is a submersible battery powered stand alone compact data logger that records up to 32,000 samples of temperature data. The wide temperature range and stainless steel IP68 packaging make it versatile and rugged enough for the more strenuous temperature logging applications. Moisture, corrosion, and force are prevented from affecting your measurements, as well as shallow submersion. The unit is easily configured using the included Track-It™ Software. Simply connect the logger to an open USB port on your PC and the software automatically identifies the logger. Use the internal push button to start and stop recording and check status or configure the unit to start recording immediately, start and/or stop at a predetermined time and date, or only when an alarm condition is sensed. The sample storage rate can be set from 1 sample every 2 seconds to 1 sample every 24 hours. The on board data storage is non-volatile so data will not be lost in the event of a depleted battery. Typical Uses FDA Storage Food Oil and Gas Buildings Laboratories HVAC Refrigeration Pharmaceutical Transportation/Cold Chain Freezers HACCP Features Push button or program to start recording Up to 32,000 samples per record Alarm set points Small compact size Integral USB interface (no custom cable!) Interactive software (included!) Three year battery life (battery included!) N.I.S.T. calibration (optional) Wide temperature range –40 to 257F/125C High accuracy and repeatability Accurate internal clock (1 minute/year) Projected time and date of full log Fast data retrieval Two seconds to 24 hours sample rate

The Track-It™ Rugged Temperature Data Logger is a submersible battery powered stand alone compact data logger that records up to 32,000 samples of temperature data. The wide temperature range and stainless steel IP68 packaging make it versatile and rugged enough for the more strenuous temperature logging applications. Moisture, corrosion, and force are prevented from affecting your measurements, as well as shallow submersion. The unit is easily configured using the included Track-It™ Software.

Simply connect the logger to an open USB port on your PC and the software automatically identifies the logger. Use the internal push button to start and stop recording and check status or configure the unit to start recording immediately, start and/or stop at a predetermined time and date, or only when an alarm condition is sensed. The sample storage rate can be set from 1 sample every 2 seconds to 1 sample every 24 hours. The on board data storage is non-volatile so data will not be lost in the event of a depleted battery.

Typical Uses

  • FDA
  • Storage
  • Food
  • Oil and Gas
  • Buildings
  • Laboratories
  • HVAC
  • Refrigeration
  • Pharmaceutical
  • Transportation/Cold Chain
  • Freezers
  • HACCP

Features

  • Push button or program to start recording
  • Up to 32,000 samples per record
  • Alarm set points
  • Small compact size
  • Integral USB interface (no custom cable!)
  • Interactive software (included!)
  • Three year battery life (battery included!)
  • N.I.S.T. calibration (optional)
  • Wide temperature range –40 to 257F/125C
  • High accuracy and repeatability
  • Accurate internal clock (1 minute/year)
  • Projected time and date of full log
  • Fast data retrieval
  • Two seconds to 24 hours sample rate
Supplier's Site

Technical Specifications

  Monarch Instrument
Product Category Data Acquisition
Product Name Track-It™ Rugged Temp Data Logger
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface Computer Programmable
Unlock Full Specs
to access all available technical data

Similar Products

Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
500 kS/s, 12-bit, 32-ch Isolated Analog Input Universal PCI Card - PCI-1715U-BE - Advantech
Specs
Data Acquisition Input Module
Sampling Frequency 500 kHz
Resolution 12 bits
View Details
2 suppliers