Monarch Instrument Track-It™ RFID Temp or Temp/Humidity Data Logger

Description
Track-It™RFID Data Loggers are battery powered stand alone compact devices that record from 22.5 hours to 337.5 days of temperature or temperature and humidity data. The wireless RFID technology makes it ideally suited for use in supply chain monitoring applications. The compact water resistant (IP65) enclosure contains an RFID antenna which allows the unit to be configured and data transferred wirelessly. These loggers can be affixed to the inside of a shipping carton and scanned without opening the carton. This gives full access to data without sacrificing the integrity of your package contents. Use an Android device with Near Field Communication and the free Track-It™Android application to quickly scan a package to determine if there are any alarms. If alarms are present, the data can be quickly downloaded and viewed on your Android device or you can choose to email it directly from your device for immediate review at another location. Data can also be downloaded and reviewed using the optional RFID docking station and free Windows based Track-It™Software. Purchase an optional high temperature battery to extend the temperature range from 60°C (140°F) to 80°C (176°F). The highly reliable design and excellent performance at a reasonable price make this indispensable in many applications. Typical Uses Supply chain monitoring/validatio n Warehouse/Storage facility monitoring Food/Pharmaceuticals MKT/Dew Point calculation Hospitals/Pharmacies HVAC/Building monitoring Laboratories/Researc h Refrigeration/Heatin g HACCP monitoring Agriculture Computer/Communicati ons rooms Perishables Healthcare/Safety Environmental conditions Weather monitoring Indoor climate Features Programmable start time (automatic or with button) Programmable sample rate Up to 8,000 data samples per recording session Multiple alarm set points Compact size Wireless data transfer with graphic review and configuration using your Android device! Full featured Android application included Powerful interactive Windows based Track-It software package included (Requires optional USB RFID reader) Rugged IP65 package (RFID Temp and Temp/HumidS) 1 year battery life (battery included) High accuracy and repeatability N.I.S.T. calibration available
Description
Track-It™RFID Data Loggers are battery powered stand alone compact devices that record from 22.5 hours to 337.5 days of temperature or temperature and humidity data. The wireless RFID technology makes it ideally suited for use in supply chain monitoring applications. The compact water resistant (IP65) enclosure contains an RFID antenna which allows the unit to be configured and data transferred wirelessly. These loggers can be affixed to the inside of a shipping carton and scanned without opening the carton. This gives full access to data without sacrificing the integrity of your package contents. Use an Android device with Near Field Communication and the free Track-It™Android application to quickly scan a package to determine if there are any alarms. If alarms are present, the data can be quickly downloaded and viewed on your Android device or you can choose to email it directly from your device for immediate review at another location. Data can also be downloaded and reviewed using the optional RFID docking station and free Windows based Track-It™Software. Purchase an optional high temperature battery to extend the temperature range from 60°C (140°F) to 80°C (176°F). The highly reliable design and excellent performance at a reasonable price make this indispensable in many applications. Typical Uses Supply chain monitoring/validatio n Warehouse/Storage facility monitoring Food/Pharmaceuticals MKT/Dew Point calculation Hospitals/Pharmacies HVAC/Building monitoring Laboratories/Researc h Refrigeration/Heatin g HACCP monitoring Agriculture Computer/Communicati ons rooms Perishables Healthcare/Safety Environmental conditions Weather monitoring Indoor climate Features Programmable start time (automatic or with button) Programmable sample rate Up to 8,000 data samples per recording session Multiple alarm set points Compact size Wireless data transfer with graphic review and configuration using your Android device! Full featured Android application included Powerful interactive Windows based Track-It software package included (Requires optional USB RFID reader) Rugged IP65 package (RFID Temp and Temp/HumidS) 1 year battery life (battery included) High accuracy and repeatability N.I.S.T. calibration available

Suppliers

Company
Product
Description
Supplier Links
Track-It™ RFID Temp or Temp/Humidity Data Logger -  - Monarch Instrument
Amherst, NH, USA
Track-It™ RFID Temp or Temp/Humidity Data Logger
Track-It™ RFID Temp or Temp/Humidity Data Logger
Track-It™RFID Data Loggers are battery powered stand alone compact devices that record from 22.5 hours to 337.5 days of temperature or temperature and humidity data. The wireless RFID technology makes it ideally suited for use in supply chain monitoring applications. The compact water resistant (IP65) enclosure contains an RFID antenna which allows the unit to be configured and data transferred wirelessly. These loggers can be affixed to the inside of a shipping carton and scanned without opening the carton. This gives full access to data without sacrificing the integrity of your package contents. Use an Android device with Near Field Communication and the free Track-It™Android application to quickly scan a package to determine if there are any alarms. If alarms are present, the data can be quickly downloaded and viewed on your Android device or you can choose to email it directly from your device for immediate review at another location. Data can also be downloaded and reviewed using the optional RFID docking station and free Windows based Track-It™Software. Purchase an optional high temperature battery to extend the temperature range from 60°C (140°F) to 80°C (176°F). The highly reliable design and excellent performance at a reasonable price make this indispensable in many applications. Typical Uses Supply chain monitoring/validatio n Warehouse/Storage facility monitoring Food/Pharmaceuticals MKT/Dew Point calculation Hospitals/Pharmacies HVAC/Building monitoring Laboratories/Researc h Refrigeration/Heatin g HACCP monitoring Agriculture Computer/Communicati ons rooms Perishables Healthcare/Safety Environmental conditions Weather monitoring Indoor climate Features Programmable start time (automatic or with button) Programmable sample rate Up to 8,000 data samples per recording session Multiple alarm set points Compact size Wireless data transfer with graphic review and configuration using your Android device! Full featured Android application included Powerful interactive Windows based Track-It software package included (Requires optional USB RFID reader) Rugged IP65 package (RFID Temp and Temp/HumidS) 1 year battery life (battery included) High accuracy and repeatability N.I.S.T. calibration available

Track-It™RFID Data Loggers are battery powered stand alone compact devices that record from 22.5 hours to 337.5 days of temperature or temperature and humidity data. The wireless RFID technology makes it ideally suited for use in supply chain monitoring applications. The compact water resistant (IP65) enclosure contains an RFID antenna which allows the unit to be configured and data transferred wirelessly.

These loggers can be affixed to the inside of a shipping carton and scanned without opening the carton. This gives full access to data without sacrificing the integrity of your package contents. Use an Android device with Near Field Communication and the free Track-It™Android application to quickly scan a package to determine if there are any alarms. If alarms are present, the data can be quickly downloaded and viewed on your Android device or you can choose to email it directly from your device for immediate review at another location. Data can also be downloaded and reviewed using the optional RFID docking station and free Windows based Track-It™Software. Purchase an optional high temperature battery to extend the temperature range from 60°C (140°F) to 80°C (176°F). The highly reliable design and excellent performance at a reasonable price make this indispensable in many applications.

Typical Uses

  • Supply chain monitoring/validation
  • Warehouse/Storage facility monitoring
  • Food/Pharmaceuticals
  • MKT/Dew Point calculation
  • Hospitals/Pharmacies
  • HVAC/Building monitoring
  • Laboratories/Research
  • Refrigeration/Heating
  • HACCP monitoring
  • Agriculture
  • Computer/Communications rooms
  • Perishables
  • Healthcare/Safety
  • Environmental conditions
  • Weather monitoring
  • Indoor climate

Features

  • Programmable start time (automatic or with button)
  • Programmable sample rate
  • Up to 8,000 data samples per recording session
  • Multiple alarm set points
  • Compact size
  • Wireless data transfer with graphic review and configuration using your Android device!
  • Full featured Android application included
  • Powerful interactive Windows based Track-It software package included (Requires optional USB RFID reader)
  • Rugged IP65 package (RFID Temp and Temp/HumidS)
  • 1 year battery life (battery included)
  • High accuracy and repeatability
  • N.I.S.T. calibration available
Supplier's Site

Technical Specifications

  Monarch Instrument
Product Category Data Acquisition
Product Name Track-It™ RFID Temp or Temp/Humidity Data Logger
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface None; Computer Programmable
Unlock Full Specs
to access all available technical data

Similar Products

EL2904 | EtherCAT Terminal, 4-channel digital output, 24 V DC, 0.5 A, TwinSAFE -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
8B36 Potentiometer Input Module - 8B36-04 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Excitation Current
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
Data Acquisition (DAQ) - MI-7208 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details