Monarch Instrument Track-It™ Pressure/Temp, Vacuum/Temp Data Logger

Description
The Track-It™ Pressure/Temp and Vacuum/Temp Data Loggers are battery powered stand alone water tight compact data loggers that record up to 64,000 samples. They can be configured to record both Pressure and Temperature or Vacuum and Temperature or either parameter alone to maximize data storage space. The unit is easily configured using the included Track-It™ Software. Simply connect the included USB cable to the logger and an open USB port on your PC and the Track-It™ Software automatically identifies the logger. Configure the unit to start or stop recording immediately, at a predetermined time and date, or only when an alarm condition is sensed. The sample storage rate can be set from 1 sample every 2 seconds up to 1 sample every 24 hours. The on board data storage is non-volatile so data will not be lost in the event of a depleted battery. The Track-It™ Pressure/Temperature Data Logger can be ordered in several pressure or vacuum ranges: 0-35, 0-150, 0-350, 0-550, 0-2000 and 0-5800 PSI or 0 to -380 and 0 to -760 Torr. The logger is packaged in a rugged submersible 316L stainless steel housing and has a standard 1/4” NPT fitting. The replaceable internal lithium battery has up to a 5 year life. Typical Uses Industrial processes Food processing Water supply line Hydrant water pressure Household water pressure Building supply pressure Municipalities Oil and Gas Petro Chemical Compressors Pumps Water and waste water Vacuum Furnaces Features Programmable start/stop time and sample rates Up to 64,000 data samples per recording session Multiple alarm set points Compact size USB Interface (cable included) Powerful interactive Track-It Software package included Rugged IP67 316L stainless steel package 5 year battery life (battery included) Wide temperature range 0 - 185F (-20 - 85C) Available in 0-35, 0-150, 0-350, 0-550, 0-2000 or 0-5800 psi ranges Available in 0 to -380 and 0 to -760 Torr 150% overrange protection 1/4" NPT male connection High accuracy and repeatability Accurate internal clock (1 minute/year) N.I.S.T. calibration available
Description
The Track-It™ Pressure/Temp and Vacuum/Temp Data Loggers are battery powered stand alone water tight compact data loggers that record up to 64,000 samples. They can be configured to record both Pressure and Temperature or Vacuum and Temperature or either parameter alone to maximize data storage space. The unit is easily configured using the included Track-It™ Software. Simply connect the included USB cable to the logger and an open USB port on your PC and the Track-It™ Software automatically identifies the logger. Configure the unit to start or stop recording immediately, at a predetermined time and date, or only when an alarm condition is sensed. The sample storage rate can be set from 1 sample every 2 seconds up to 1 sample every 24 hours. The on board data storage is non-volatile so data will not be lost in the event of a depleted battery. The Track-It™ Pressure/Temperature Data Logger can be ordered in several pressure or vacuum ranges: 0-35, 0-150, 0-350, 0-550, 0-2000 and 0-5800 PSI or 0 to -380 and 0 to -760 Torr. The logger is packaged in a rugged submersible 316L stainless steel housing and has a standard 1/4” NPT fitting. The replaceable internal lithium battery has up to a 5 year life. Typical Uses Industrial processes Food processing Water supply line Hydrant water pressure Household water pressure Building supply pressure Municipalities Oil and Gas Petro Chemical Compressors Pumps Water and waste water Vacuum Furnaces Features Programmable start/stop time and sample rates Up to 64,000 data samples per recording session Multiple alarm set points Compact size USB Interface (cable included) Powerful interactive Track-It Software package included Rugged IP67 316L stainless steel package 5 year battery life (battery included) Wide temperature range 0 - 185F (-20 - 85C) Available in 0-35, 0-150, 0-350, 0-550, 0-2000 or 0-5800 psi ranges Available in 0 to -380 and 0 to -760 Torr 150% overrange protection 1/4" NPT male connection High accuracy and repeatability Accurate internal clock (1 minute/year) N.I.S.T. calibration available

Suppliers

Company
Product
Description
Supplier Links
Track-It™ Pressure/Temp, Vacuum/Temp Data Logger -  - Monarch Instrument
Amherst, NH, USA
Track-It™ Pressure/Temp, Vacuum/Temp Data Logger
Track-It™ Pressure/Temp, Vacuum/Temp Data Logger
The Track-It™ Pressure/Temp and Vacuum/Temp Data Loggers are battery powered stand alone water tight compact data loggers that record up to 64,000 samples. They can be configured to record both Pressure and Temperature or Vacuum and Temperature or either parameter alone to maximize data storage space. The unit is easily configured using the included Track-It™ Software. Simply connect the included USB cable to the logger and an open USB port on your PC and the Track-It™ Software automatically identifies the logger. Configure the unit to start or stop recording immediately, at a predetermined time and date, or only when an alarm condition is sensed. The sample storage rate can be set from 1 sample every 2 seconds up to 1 sample every 24 hours. The on board data storage is non-volatile so data will not be lost in the event of a depleted battery. The Track-It™ Pressure/Temperature Data Logger can be ordered in several pressure or vacuum ranges: 0-35, 0-150, 0-350, 0-550, 0-2000 and 0-5800 PSI or 0 to -380 and 0 to -760 Torr. The logger is packaged in a rugged submersible 316L stainless steel housing and has a standard 1/4” NPT fitting. The replaceable internal lithium battery has up to a 5 year life. Typical Uses Industrial processes Food processing Water supply line Hydrant water pressure Household water pressure Building supply pressure Municipalities Oil and Gas Petro Chemical Compressors Pumps Water and waste water Vacuum Furnaces Features Programmable start/stop time and sample rates Up to 64,000 data samples per recording session Multiple alarm set points Compact size USB Interface (cable included) Powerful interactive Track-It Software package included Rugged IP67 316L stainless steel package 5 year battery life (battery included) Wide temperature range 0 - 185F (-20 - 85C) Available in 0-35, 0-150, 0-350, 0-550, 0-2000 or 0-5800 psi ranges Available in 0 to -380 and 0 to -760 Torr 150% overrange protection 1/4" NPT male connection High accuracy and repeatability Accurate internal clock (1 minute/year) N.I.S.T. calibration available

The Track-It™ Pressure/Temp and Vacuum/Temp Data Loggers are battery powered stand alone water tight compact data loggers that record up to 64,000 samples. They can be configured to record both Pressure and Temperature or Vacuum and Temperature or either parameter alone to maximize data storage space. The unit is easily configured using the included Track-It™ Software. Simply connect the included USB cable to the logger and an open USB port on your PC and the Track-It™ Software automatically identifies the logger. Configure the unit to start or stop recording immediately, at a predetermined time and date, or only when an alarm condition is sensed. The sample storage rate can be set from 1 sample every 2 seconds up to 1 sample every 24 hours. The on board data storage is non-volatile so data will not be lost in the event of a depleted battery.

The Track-It™ Pressure/Temperature Data Logger can be ordered in several pressure or vacuum ranges: 0-35, 0-150, 0-350, 0-550, 0-2000 and 0-5800 PSI or 0 to -380 and 0 to -760 Torr. The logger is packaged in a rugged submersible 316L stainless steel housing and has a standard 1/4” NPT fitting. The replaceable internal lithium battery has up to a 5 year life.

Typical Uses

  • Industrial processes
  • Food processing
  • Water supply line
  • Hydrant water pressure
  • Household water pressure
  • Building supply pressure
  • Municipalities
  • Oil and Gas
  • Petro Chemical
  • Compressors
  • Pumps
  • Water and waste water
  • Vacuum Furnaces

Features

  • Programmable start/stop time and sample rates
  • Up to 64,000 data samples per recording session
  • Multiple alarm set points
  • Compact size
  • USB Interface (cable included)
  • Powerful interactive Track-It Software package included
  • Rugged IP67 316L stainless steel package
  • 5 year battery life (battery included)
  • Wide temperature range 0 - 185F (-20 - 85C)
  • Available in 0-35, 0-150, 0-350, 0-550, 0-2000 or 0-5800 psi ranges
  • Available in 0 to -380 and 0 to -760 Torr
  • 150% overrange protection
  • 1/4" NPT male connection
  • High accuracy and repeatability
  • Accurate internal clock (1 minute/year)
  • N.I.S.T. calibration available
Supplier's Site

Technical Specifications

  Monarch Instrument
Product Category Pressure Instruments
Product Name Track-It™ Pressure/Temp, Vacuum/Temp Data Logger
Device Category Recorder or Totalizer
Pressure Measurement Absolute; Gauge; Vacuum
Features Temperature Output
Working Pressure Range 5800 psi (4082 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Gauge Controller, Convectron®, 2 Relays, Torr Units - 475001-02-T - Newport MKS
Specs
Device Category Controller
Pressure Measurement Gauge
Display Type Digital Numerical Display; Vacuum Fluorescent
View Details
Hospi-Gard Room Pressure Monitor -  - Envirco
Specs
Device Category Instrument or Meter
Pressure Measurement Differential
View Details
Manometer - PCE-PDA 10L - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Category Instrument or Meter
Pressure Measurement Differential; Gauge
Material Liquid; Gas
View Details
Manometers - 2614576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Instrument or Meter
Pressure Measurement Absolute
Working Pressure Range -0.3626 to 102 psi (-0.2552 to 71.45 m H2O)
View Details