Monarch Instrument Temperature/Humidity Probe THP-W

Description
The Temperature Humidity Probe is a self‐contained unit with a solid state temperature/humidity sensor giving a linearized output of 10mV per °C and 10mV per %RH respectively. The unit operates from 5‐12 volts DC. Connection is via a standard circular stainless steel DIN connector. The mating connector with 8 foot (2.4m) cable is supplied. The probe operates within ± 0.4°C over a –40 to 120°C temperature range. The humidity output is accurate to ± 3% (typical) between 20 to 80%RH and ± 4% between 10 to 90%RH. The probe housing is made of rugged anodized aluminum with a plastic end cap. The sensor is housed under a water resistant membrane. When used with the Monarch Instrument Data Chart 1250 paperless recorder, no additional power is required as power is provided directly from the rear terminals of the recorder.
Description
The Temperature Humidity Probe is a self‐contained unit with a solid state temperature/humidity sensor giving a linearized output of 10mV per °C and 10mV per %RH respectively. The unit operates from 5‐12 volts DC. Connection is via a standard circular stainless steel DIN connector. The mating connector with 8 foot (2.4m) cable is supplied. The probe operates within ± 0.4°C over a –40 to 120°C temperature range. The humidity output is accurate to ± 3% (typical) between 20 to 80%RH and ± 4% between 10 to 90%RH. The probe housing is made of rugged anodized aluminum with a plastic end cap. The sensor is housed under a water resistant membrane. When used with the Monarch Instrument Data Chart 1250 paperless recorder, no additional power is required as power is provided directly from the rear terminals of the recorder.

Suppliers

Company
Product
Description
Supplier Links
Temperature/Humidity Probe - THP-W - Monarch Instrument
Amherst, NH, USA
Temperature/Humidity Probe
THP-W
Temperature/Humidity Probe THP-W
The Temperature Humidity Probe is a self‐contained unit with a solid state temperature/humidity sensor giving a linearized output of 10mV per °C and 10mV per %RH respectively. The unit operates from 5‐12 volts DC. Connection is via a standard circular stainless steel DIN connector. The mating connector with 8 foot (2.4m) cable is supplied. The probe operates within ± 0.4°C over a –40 to 120°C temperature range. The humidity output is accurate to ± 3% (typical) between 20 to 80%RH and ± 4% between 10 to 90%RH. The probe housing is made of rugged anodized aluminum with a plastic end cap. The sensor is housed under a water resistant membrane. When used with the Monarch Instrument Data Chart 1250 paperless recorder, no additional power is required as power is provided directly from the rear terminals of the recorder.

The Temperature Humidity Probe is a self‐contained unit with a solid state temperature/humidity sensor giving a linearized output of 10mV per °C and 10mV per %RH respectively. The unit operates from 5‐12 volts DC. Connection is via a standard circular stainless steel DIN connector. The mating connector with 8 foot (2.4m) cable is supplied. The probe operates within ± 0.4°C over a –40 to 120°C temperature range. The humidity output is accurate to ± 3% (typical) between 20 to 80%RH and ± 4% between 10 to 90%RH. The probe housing is made of rugged anodized aluminum with a plastic end cap. The sensor is housed under a water resistant membrane. When used with the Monarch Instrument Data Chart 1250 paperless recorder, no additional power is required as power is provided directly from the rear terminals of the recorder.

Supplier's Site

Technical Specifications

  Monarch Instrument
Product Category Moisture Meters
Product Number THP-W
Product Name Temperature/Humidity Probe
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Humidity module with integrated Heater - HYT223 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Accuracy 1.8 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
Hygrometers - 1232353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Battery Powered
Variables Measured Relative Humidity; DewPoint
Form Factor Digital hygrometer
View Details
Humidity, Moisture Sensors - 2330-LDH100-ND - DigiKey
Specs
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 185 F (-40 to 85 C)
Digital Outputs Analog Current
View Details