Monarch Instrument Vibration Meter, Electronic Stethoscope Examiner 1000

Description
The Examiner 1000 is designed for ease-of-use in condition-based maintenance programs. It is the ideal tool to begin a Predictive Maintenance Program or to add into an existing World-Class Maintenance Program with FFT data collectors and Analysis Software. Examiner measures vibration in: Acceleration Velocity Acceleration Enveloping
Datasheet
Description
The Examiner 1000 is designed for ease-of-use in condition-based maintenance programs. It is the ideal tool to begin a Predictive Maintenance Program or to add into an existing World-Class Maintenance Program with FFT data collectors and Analysis Software. Examiner measures vibration in: Acceleration Velocity Acceleration Enveloping
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vibration Meter, Electronic Stethoscope - Examiner 1000 - Monarch Instrument
Amherst, NH, USA
Vibration Meter, Electronic Stethoscope
Examiner 1000
Vibration Meter, Electronic Stethoscope Examiner 1000
The Examiner 1000 is designed for ease-of-use in condition-based maintenance programs. It is the ideal tool to begin a Predictive Maintenance Program or to add into an existing World-Class Maintenance Program with FFT data collectors and Analysis Software. Examiner measures vibration in: Acceleration Velocity Acceleration Enveloping

The Examiner 1000 is designed for ease-of-use in condition-based maintenance programs. It is the ideal tool to begin a Predictive Maintenance Program or to add into an existing World-Class Maintenance Program with FFT data collectors and Analysis Software.

Examiner measures vibration in:

  • Acceleration
  • Velocity
  • Acceleration Enveloping
Supplier's Site Datasheet

Technical Specifications

  Monarch Instrument
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number Examiner 1000
Product Name Vibration Meter, Electronic Stethoscope
Device Type Instrument / Meter
User Interface Manual
Form Factor Handheld; Portable
Features Battery Powered
Acceleration 0.0100 to 19.99 g
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Meters - 2543501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Input Acceleration; Displacement, Acceleration, Velocity
View Details
Vibration transmitter - VTV122 - ifm efector inc.
Specs
Device Type Transmitter
Linear Velocity 0.0 to 0.9843 in/sec (0.0 to 1.5 m/min)
Frequency Range 10 to 1000 Hz
View Details
5 suppliers
Plug & Play Accelerometers - 1201F-0500-120 - TE Connectivity
Specs
Acceleration 500 g
Frequency Range 0.0 to 2000 Hz
Sensor Technology MEMS
View Details