Monarch Instrument DataChart® Advanced Paperless Data Acquistion System DC6000

Description
The DataChart 6000 is the most advanced paperless recording system available. It incorporates the latest in measurement, communication, interface and processing technologies to deliver unmatched performance for your data acquisition application. The Data Chart 6000 is like no other paperless recorder available. We listened carefully to our product users and developed a device with the unique features they demanded. Features 6 or 12 universal inputs Up to 4 pulse/frequency inputs 6 or 12 relay outputs Net-workable using standard Ethernet port 21 CFR part 11 compliant (Available option) IP65 rated front panel. 24 Volt DC transmitter power supply On Board Media Drives: Compact Flash, USB memory stick or external drive, Smart Digital (SD) Touch Screen Control Direct on screen chart annotation with integral stylus Built in OPC and web server. Built in Email Client Shallow installation depth (6.5") USER INTERFACE AND CONTROL The DC6000 utilizes a high contrast 5.6 inch color Active Matrix TFT LCD display with a rugged touch screen. Use a finger or the on-bard stylus, if you prefer, to perform data entry and system navigation. The front panel is also fully compliant to IP65 for use in dusty or wet areas. An intuitive icon driven menu system guides the user through easy to follow setup and control screens. The Display builder feature makes setting up custom screens extremely simple. Design up to 50 custom displays containing various combination of indicator types such as horizontal and vertical bar graphs, large and small digital indicators and horizontal or vertical trends. On-screen help is available throughout the menu system to assist you during setup and use. WRITE DIRECTLY ON THE SCREEN The innate feature of handwriting notes and comments on the chart of paper recorders had been lost with the onset of video graphic recorders until the arrival of the DC6000. Using the high-resolution touch screen interface and the integral stylus you can once again make notes or comments directly on the chart. This on-screen annotation is stored within the data file directory and can be recalled and displayed on the recorder or in Exhibitor Software. POWERFUL MATH PACKAGE The on-board math package is extremely powerful. It allows the user to input complex polynomial equations using constants, custom functions and variable inputs obtained from live channels. The resultant information can be displayed and recorded as a real time channel. Using the intuitive Calculated Channel Setup menu the user enters in the formula and can perform a test to make sure the formula is accurate. DATA STORAGE AND SECURITY When it comes to storing data, the DC6000 is extremely flexible. Data can be stored to the non-volatile internal flash RAM or any of the available storage drives including CompactFlash™ and USB provided there is media present. Programmable record start and stop times allow the user to start and stop recording at predetermined intervals.Data may also be stored to a remote PC via Ethernet using the optional Exhibitor Software. In addition, the built in OPC Server allows any OPC compliant software client to connect to, communicate with and retrieve data. The DC6000 utilizes many layers of security to protect the integrity of your stored data. All data is stored in an encrypted binary format which prevents data tampering and maximizes compression. The front access media door is lockable to prevent unauthorized access to the internal removable storage media. There are 3 levels of password protection to prevent unauthorized entry into critical recorder function menus. To ensure that data files are completely error free the DC6000 has a built-in rechargeable Nickel Metal Hydride battery backup system that constantly monitors the incoming power source. In the event of a power loss or power dip, the DC6000 seamlessly switches over to the internal power and begins a safe and controlled system shutdown. When power is restored the recorder immediately returns to the last state of operation. This guarantees that data files will never be corrupted by unexpected power conditions. 21CFR PART 11 (Available Option) The DC6000 is fully compliant with the requirements of 21CFR Part 11. This section of the Code of Federal Regulations sets forth the guidelines for handling all aspects of electronic data storage to ensure data is secure and accurate. The DC6000 provides a password management system that allows an administrator to set multiple unique user/password combinations and assign them to one of the 3 available access levels. Each users login password can be set to automatically expire to ensure passwords are regularly updated. The DC6000 also maintains a secure, time stamped audit trail to independently record the date and time of operator entries and actions that create, modify, or delete electronic records. RECORDING DATA Using the Record Setup menu, the user can select which channels to record, the sample storage rate, whether to record alarms and/or events, and the start/stop time and date for the record session. The location of the data file is selected in this menu along with the data file name. The user can also configure the unit to start or stop recording on an alarm level or an externally triggered input. DATA STORAGE VS. TIME GUIDE 1 Channel 2 Channels 4 Channels 6 Channels 12 Channels Record Rate 64 Meg 1 Gig 64 Meg 1 Gig 64 Meg 1 Gig 64 Meg 1 Gig 64 Meg 1 Gig 10/Sec. 3.1 days 49.4 days 2.5 days 40.8 days 1.9 days 30.4 days 1.5 days 24.2 days 22.5 hours 15 days 5/Sec. 6.2 days 246.9 days 5 days 81.6 days 3.8 days 60.8 days 3 days 48.4 days 1.8 days 30 days 1/Sec. 30.8 days 1.3 years 25.5 days 1.1 years 19 days 303.9 days 15.1 days 241.8 days 9.4 days 150 days 10 Sec. 308 days 13.5 years 251 days 10.6 years 190 days 8 years 150 days 6.4 years 50 days 4.1 years 1 Min. 5.1 years 81.2 years 4.2 years 66 years 3.1 years 49.9 years 2.5 years 39.7 years 1.5 years 24.6 years 10 Min. 50.6 years 811.7 years 42 years 666 years 31 years 499 years 25 years 397 years 15 years 246 years Media Storage Locations Front Accessible: (lockable) CompactFlashTM USB Host (for memory stick) Rear Accessible: USB Host Ethernet Internal: 256 Meg Standard (larger sizes available)
Description
The DataChart 6000 is the most advanced paperless recording system available. It incorporates the latest in measurement, communication, interface and processing technologies to deliver unmatched performance for your data acquisition application. The Data Chart 6000 is like no other paperless recorder available. We listened carefully to our product users and developed a device with the unique features they demanded. Features 6 or 12 universal inputs Up to 4 pulse/frequency inputs 6 or 12 relay outputs Net-workable using standard Ethernet port 21 CFR part 11 compliant (Available option) IP65 rated front panel. 24 Volt DC transmitter power supply On Board Media Drives: Compact Flash, USB memory stick or external drive, Smart Digital (SD) Touch Screen Control Direct on screen chart annotation with integral stylus Built in OPC and web server. Built in Email Client Shallow installation depth (6.5") USER INTERFACE AND CONTROL The DC6000 utilizes a high contrast 5.6 inch color Active Matrix TFT LCD display with a rugged touch screen. Use a finger or the on-bard stylus, if you prefer, to perform data entry and system navigation. The front panel is also fully compliant to IP65 for use in dusty or wet areas. An intuitive icon driven menu system guides the user through easy to follow setup and control screens. The Display builder feature makes setting up custom screens extremely simple. Design up to 50 custom displays containing various combination of indicator types such as horizontal and vertical bar graphs, large and small digital indicators and horizontal or vertical trends. On-screen help is available throughout the menu system to assist you during setup and use. WRITE DIRECTLY ON THE SCREEN The innate feature of handwriting notes and comments on the chart of paper recorders had been lost with the onset of video graphic recorders until the arrival of the DC6000. Using the high-resolution touch screen interface and the integral stylus you can once again make notes or comments directly on the chart. This on-screen annotation is stored within the data file directory and can be recalled and displayed on the recorder or in Exhibitor Software. POWERFUL MATH PACKAGE The on-board math package is extremely powerful. It allows the user to input complex polynomial equations using constants, custom functions and variable inputs obtained from live channels. The resultant information can be displayed and recorded as a real time channel. Using the intuitive Calculated Channel Setup menu the user enters in the formula and can perform a test to make sure the formula is accurate. DATA STORAGE AND SECURITY When it comes to storing data, the DC6000 is extremely flexible. Data can be stored to the non-volatile internal flash RAM or any of the available storage drives including CompactFlash™ and USB provided there is media present. Programmable record start and stop times allow the user to start and stop recording at predetermined intervals.Data may also be stored to a remote PC via Ethernet using the optional Exhibitor Software. In addition, the built in OPC Server allows any OPC compliant software client to connect to, communicate with and retrieve data. The DC6000 utilizes many layers of security to protect the integrity of your stored data. All data is stored in an encrypted binary format which prevents data tampering and maximizes compression. The front access media door is lockable to prevent unauthorized access to the internal removable storage media. There are 3 levels of password protection to prevent unauthorized entry into critical recorder function menus. To ensure that data files are completely error free the DC6000 has a built-in rechargeable Nickel Metal Hydride battery backup system that constantly monitors the incoming power source. In the event of a power loss or power dip, the DC6000 seamlessly switches over to the internal power and begins a safe and controlled system shutdown. When power is restored the recorder immediately returns to the last state of operation. This guarantees that data files will never be corrupted by unexpected power conditions. 21CFR PART 11 (Available Option) The DC6000 is fully compliant with the requirements of 21CFR Part 11. This section of the Code of Federal Regulations sets forth the guidelines for handling all aspects of electronic data storage to ensure data is secure and accurate. The DC6000 provides a password management system that allows an administrator to set multiple unique user/password combinations and assign them to one of the 3 available access levels. Each users login password can be set to automatically expire to ensure passwords are regularly updated. The DC6000 also maintains a secure, time stamped audit trail to independently record the date and time of operator entries and actions that create, modify, or delete electronic records. RECORDING DATA Using the Record Setup menu, the user can select which channels to record, the sample storage rate, whether to record alarms and/or events, and the start/stop time and date for the record session. The location of the data file is selected in this menu along with the data file name. The user can also configure the unit to start or stop recording on an alarm level or an externally triggered input. DATA STORAGE VS. TIME GUIDE 1 Channel 2 Channels 4 Channels 6 Channels 12 Channels Record Rate 64 Meg 1 Gig 64 Meg 1 Gig 64 Meg 1 Gig 64 Meg 1 Gig 64 Meg 1 Gig 10/Sec. 3.1 days 49.4 days 2.5 days 40.8 days 1.9 days 30.4 days 1.5 days 24.2 days 22.5 hours 15 days 5/Sec. 6.2 days 246.9 days 5 days 81.6 days 3.8 days 60.8 days 3 days 48.4 days 1.8 days 30 days 1/Sec. 30.8 days 1.3 years 25.5 days 1.1 years 19 days 303.9 days 15.1 days 241.8 days 9.4 days 150 days 10 Sec. 308 days 13.5 years 251 days 10.6 years 190 days 8 years 150 days 6.4 years 50 days 4.1 years 1 Min. 5.1 years 81.2 years 4.2 years 66 years 3.1 years 49.9 years 2.5 years 39.7 years 1.5 years 24.6 years 10 Min. 50.6 years 811.7 years 42 years 666 years 31 years 499 years 25 years 397 years 15 years 246 years Media Storage Locations Front Accessible: (lockable) CompactFlashTM USB Host (for memory stick) Rear Accessible: USB Host Ethernet Internal: 256 Meg Standard (larger sizes available)

Suppliers

Company
Product
Description
Supplier Links
DataChart® Advanced Paperless Data Acquistion System - DC6000 - Monarch Instrument
Amherst, NH, USA
DataChart® Advanced Paperless Data Acquistion System
DC6000
DataChart® Advanced Paperless Data Acquistion System DC6000
The DataChart 6000 is the most advanced paperless recording system available. It incorporates the latest in measurement, communication, interface and processing technologies to deliver unmatched performance for your data acquisition application. The Data Chart 6000 is like no other paperless recorder available. We listened carefully to our product users and developed a device with the unique features they demanded. Features 6 or 12 universal inputs Up to 4 pulse/frequency inputs 6 or 12 relay outputs Net-workable using standard Ethernet port 21 CFR part 11 compliant (Available option) IP65 rated front panel. 24 Volt DC transmitter power supply On Board Media Drives: Compact Flash, USB memory stick or external drive, Smart Digital (SD) Touch Screen Control Direct on screen chart annotation with integral stylus Built in OPC and web server. Built in Email Client Shallow installation depth (6.5") USER INTERFACE AND CONTROL The DC6000 utilizes a high contrast 5.6 inch color Active Matrix TFT LCD display with a rugged touch screen. Use a finger or the on-bard stylus, if you prefer, to perform data entry and system navigation. The front panel is also fully compliant to IP65 for use in dusty or wet areas. An intuitive icon driven menu system guides the user through easy to follow setup and control screens. The Display builder feature makes setting up custom screens extremely simple. Design up to 50 custom displays containing various combination of indicator types such as horizontal and vertical bar graphs, large and small digital indicators and horizontal or vertical trends. On-screen help is available throughout the menu system to assist you during setup and use. WRITE DIRECTLY ON THE SCREEN The innate feature of handwriting notes and comments on the chart of paper recorders had been lost with the onset of video graphic recorders until the arrival of the DC6000. Using the high-resolution touch screen interface and the integral stylus you can once again make notes or comments directly on the chart. This on-screen annotation is stored within the data file directory and can be recalled and displayed on the recorder or in Exhibitor Software. POWERFUL MATH PACKAGE The on-board math package is extremely powerful. It allows the user to input complex polynomial equations using constants, custom functions and variable inputs obtained from live channels. The resultant information can be displayed and recorded as a real time channel. Using the intuitive Calculated Channel Setup menu the user enters in the formula and can perform a test to make sure the formula is accurate. DATA STORAGE AND SECURITY When it comes to storing data, the DC6000 is extremely flexible. Data can be stored to the non-volatile internal flash RAM or any of the available storage drives including CompactFlash™ and USB provided there is media present. Programmable record start and stop times allow the user to start and stop recording at predetermined intervals.Data may also be stored to a remote PC via Ethernet using the optional Exhibitor Software. In addition, the built in OPC Server allows any OPC compliant software client to connect to, communicate with and retrieve data. The DC6000 utilizes many layers of security to protect the integrity of your stored data. All data is stored in an encrypted binary format which prevents data tampering and maximizes compression. The front access media door is lockable to prevent unauthorized access to the internal removable storage media. There are 3 levels of password protection to prevent unauthorized entry into critical recorder function menus. To ensure that data files are completely error free the DC6000 has a built-in rechargeable Nickel Metal Hydride battery backup system that constantly monitors the incoming power source. In the event of a power loss or power dip, the DC6000 seamlessly switches over to the internal power and begins a safe and controlled system shutdown. When power is restored the recorder immediately returns to the last state of operation. This guarantees that data files will never be corrupted by unexpected power conditions. 21CFR PART 11 (Available Option) The DC6000 is fully compliant with the requirements of 21CFR Part 11. This section of the Code of Federal Regulations sets forth the guidelines for handling all aspects of electronic data storage to ensure data is secure and accurate. The DC6000 provides a password management system that allows an administrator to set multiple unique user/password combinations and assign them to one of the 3 available access levels. Each users login password can be set to automatically expire to ensure passwords are regularly updated. The DC6000 also maintains a secure, time stamped audit trail to independently record the date and time of operator entries and actions that create, modify, or delete electronic records. RECORDING DATA Using the Record Setup menu, the user can select which channels to record, the sample storage rate, whether to record alarms and/or events, and the start/stop time and date for the record session. The location of the data file is selected in this menu along with the data file name. The user can also configure the unit to start or stop recording on an alarm level or an externally triggered input. DATA STORAGE VS. TIME GUIDE 1 Channel 2 Channels 4 Channels 6 Channels 12 Channels Record Rate 64 Meg 1 Gig 64 Meg 1 Gig 64 Meg 1 Gig 64 Meg 1 Gig 64 Meg 1 Gig 10/Sec. 3.1 days 49.4 days 2.5 days 40.8 days 1.9 days 30.4 days 1.5 days 24.2 days 22.5 hours 15 days 5/Sec. 6.2 days 246.9 days 5 days 81.6 days 3.8 days 60.8 days 3 days 48.4 days 1.8 days 30 days 1/Sec. 30.8 days 1.3 years 25.5 days 1.1 years 19 days 303.9 days 15.1 days 241.8 days 9.4 days 150 days 10 Sec. 308 days 13.5 years 251 days 10.6 years 190 days 8 years 150 days 6.4 years 50 days 4.1 years 1 Min. 5.1 years 81.2 years 4.2 years 66 years 3.1 years 49.9 years 2.5 years 39.7 years 1.5 years 24.6 years 10 Min. 50.6 years 811.7 years 42 years 666 years 31 years 499 years 25 years 397 years 15 years 246 years Media Storage Locations Front Accessible: (lockable) CompactFlashTM USB Host (for memory stick) Rear Accessible: USB Host Ethernet Internal: 256 Meg Standard (larger sizes available)

The DataChart 6000 is the most advanced paperless recording system available. It incorporates the latest in measurement, communication, interface and processing technologies to deliver unmatched performance for your data acquisition application.

The Data Chart 6000 is like no other paperless recorder available. We listened carefully to our product users and developed a device with the unique features they demanded.

Features

  • 6 or 12 universal inputs
  • Up to 4 pulse/frequency inputs
  • 6 or 12 relay outputs
  • Net-workable using standard Ethernet port
  • 21 CFR part 11 compliant (Available option)
  • IP65 rated front panel.
  • 24 Volt DC transmitter power supply
  • On Board Media Drives: Compact Flash, USB memory stick or external drive, Smart Digital (SD)
  • Touch Screen Control
  • Direct on screen chart annotation with integral stylus
  • Built in OPC and web server.
  • Built in Email Client
  • Shallow installation depth (6.5")

USER INTERFACE AND CONTROL

The DC6000 utilizes a high contrast 5.6 inch color Active Matrix TFT LCD display with a rugged touch screen. Use a finger or the on-bard stylus, if you prefer, to perform data entry and system navigation. The front panel is also fully compliant to IP65 for use in dusty or wet areas. An intuitive icon driven menu system guides the user through easy to follow setup and control screens. The Display builder feature makes setting up custom screens extremely simple. Design up to 50 custom displays containing various combination of indicator types such as horizontal and vertical bar graphs, large and small digital indicators and horizontal or vertical trends. On-screen help is available throughout the menu system to assist you during setup and use.

WRITE DIRECTLY ON THE SCREEN

The innate feature of handwriting notes and comments on the chart of paper recorders had been lost with the onset of video graphic recorders until the arrival of the DC6000. Using the high-resolution touch screen interface and the integral stylus you can once again make notes or comments directly on the chart. This on-screen annotation is stored within the data file directory and can be recalled and displayed on the recorder or in Exhibitor Software.

POWERFUL MATH PACKAGE

The on-board math package is extremely powerful. It allows the user to input complex polynomial equations using constants, custom functions and variable inputs obtained from live channels. The resultant information can be displayed and recorded as a real time channel. Using the intuitive Calculated Channel Setup menu the user enters in the formula and can perform a test to make sure the formula is accurate.

DATA STORAGE AND SECURITY

When it comes to storing data, the DC6000 is extremely flexible. Data can be stored to the non-volatile internal flash RAM or any of the available storage drives including CompactFlash™ and USB provided there is media present. Programmable record start and stop times allow the user to start and stop recording at predetermined intervals.Data may also be stored to a remote PC via Ethernet using the optional Exhibitor Software. In addition, the built in OPC Server allows any OPC compliant software client to connect to, communicate with and retrieve data. The DC6000 utilizes many layers of security to protect the integrity of your stored data. All data is stored in an encrypted binary format which prevents data tampering and maximizes compression. The front access media door is lockable to prevent unauthorized access to the internal removable storage media. There are 3 levels of password protection to prevent unauthorized entry into critical recorder function menus. To ensure that data files are completely error free the DC6000 has a built-in rechargeable Nickel Metal Hydride battery backup system that constantly monitors the incoming power source. In the event of a power loss or power dip, the DC6000 seamlessly switches over to the internal power and begins a safe and controlled system shutdown. When power is restored the recorder immediately returns to the last state of operation. This guarantees that data files will never be corrupted by unexpected power conditions.

21CFR PART 11 (Available Option)

The DC6000 is fully compliant with the requirements of 21CFR Part 11. This section of the Code of Federal Regulations sets forth the guidelines for handling all aspects of electronic data storage to ensure data is secure and accurate. The DC6000 provides a password management system that allows an administrator to set multiple unique user/password combinations and assign them to one of the 3 available access levels. Each users login password can be set to automatically expire to ensure passwords are regularly updated. The DC6000 also maintains a secure, time stamped audit trail to independently record the date and time of operator entries and actions that create, modify, or delete electronic records.

RECORDING DATA

Using the Record Setup menu, the user can select which channels to record, the sample storage rate, whether to record alarms and/or events, and the start/stop time and date for the record session. The location of the data file is selected in this menu along with the data file name. The user can also configure the unit to start or stop recording on an alarm level or an externally triggered input.

DATA STORAGE VS. TIME GUIDE

1 Channel

2 Channels

4 Channels

6 Channels

12 Channels

Record Rate

64 Meg

1 Gig

64 Meg

1 Gig

64 Meg

1 Gig

64 Meg

1 Gig

64 Meg

1 Gig

10/Sec.3.1 days49.4 days2.5 days40.8 days1.9 days30.4 days1.5 days24.2 days22.5 hours15 days
5/Sec.6.2 days246.9 days5 days81.6 days3.8 days60.8 days3 days48.4 days1.8 days30 days
1/Sec.30.8 days1.3 years25.5 days1.1 years19 days303.9 days15.1 days241.8 days9.4 days150 days
10 Sec.308 days13.5 years251 days10.6 years190 days8 years150 days6.4 years50 days4.1 years
1 Min.5.1 years81.2 years4.2 years66 years3.1 years49.9 years2.5 years39.7 years1.5 years24.6 years
10 Min.50.6 years811.7 years42 years666 years31 years499 years25 years397 years15 years246 years

Media Storage Locations
Front Accessible: (lockable)
CompactFlashTM
USB Host (for memory stick)

Rear Accessible:
USB Host
Ethernet

Internal:
256 Meg Standard (larger sizes available)

Supplier's Site

Technical Specifications

  Monarch Instrument
Product Category Data Acquisition
Product Number DC6000
Product Name DataChart® Advanced Paperless Data Acquistion System
Data Acquisition Datalogger; Chart Recorder
Form Factor Panel / Chassis Mount; DIN Rail; Stand-alone
Outputs Relay Output
User Interface Front Panel; Touch Screen; Computer Programmable
Host Connection RS232/422/485; USB; Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7208 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Data Acquisition - Analog Front End (AFE) - VSP2562PT - Lingto Electronic Limited
Specs
Digital I/O Channels 2 #
Resolution 12 bits
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details