Monarch Instrument Data-Chart Paperless Recorder Series DC2000

Description
If you demand: Higher reliability Increased flexibility Optimum efficiency Lower costs DataChart 2000 Series Paperless Recorders are the instruments for you! Overview The Data-Chart 2000 has 2, 4, 6 or 12 direct universal isolated inputs that are menu selectable for DC voltage, DC current, thermocouples, RTD's and Dry Contacts. The intuitive touchscreen control provides easy, fast set up and operation. Display Our brilliant 5.6" (142mm) active matrix TFT color display is the largest in it’s class and with a special anti-glare coated touchscreen the view-ability is second to none. Recording Data is stored in non-volatile internal RAM and downloaded to removable media automatically on a preset basis or on demand. Standard removable storage is CompactFlash® up to 2 GB. Speed A measurement rate of 8 samples per second for 1 channel makes the DC2000 ideal for recording process signals that change quickly such as pressure. Or, if you require information less frequently, you can select to record between 8 samples per second and ten minutes. Communications Communication options offer great flexibility in accessing data or controlling the DC2000. Data can be accessed and downloaded over standard RS232C option. The RS485 MODBUS option will allow the DC2000 to be installed into an existing MODBUS network or you can connect up to thirty one recorders in series. The 10BaseT Ethernet port option allows direct connection to LAN’s or WAN’s and the standard TCP/IP protocol means that you can transfer data over the Internet. There are more than 20 display modes to choose from. This gives you unparalleled flexibility to view only the data you need to see in virtually any format. Grouping of channels maximizes efficiency. Features 2, 4, 6 or 12 direct universal inputs: DC voltage, current, thermocouples, RTD's or Dry Contact. 15 total channels including virtual/math channels. High speed storage capability: up to 8 samples per second per channel. Compact Flash card data storage (up to 2 GB). 5.6" Brilliant TFT active matrix color display. Intuitive Touchscreen Control with anti-glare coating. Splash resistant front panel Standard DIN enclosure: 144mm x 144mm bezel 3 or 6 Form C relay contact outputs with 3 digital control inputs. Parallel printer output. Serial output options: RS232 or RS485. 10BaseT Ethernet connection. Companion Software for unit configuration, communication, data analysis, print and export to standard spreadsheet/database applications. EFFICIENCY, FLEXIBILITY AND DATA INTEGRITY Time is Money! Corporate down-sizing and cost cutting leaves you with less time to accomplish your goals. Data-Chart recorders are virtually maintenance free. No paper or pens to replace, no mechanical parts to wear out and because they are digital instruments, they requires less time to calibrate. This allows you to use your time more efficiently. We’re Flexible. DataChart recorders are unparalleled in providing the highest level of flexibility of any paperless recorder made in the world. Universal inputs, networking capability, powerful math packages and a multitude of display choices allow you to display, record and communicate your data the way you want. Because your data is so important Data Chart recorders were designed to be ultra-reliable. We chose the finest components available and combined them with a robust modular mechanical structure. Our optimized design means fewer components are needed. Fewer components means fewer failures.Up to 2 Megabytes of non-volatile memory keeps your data safe. You will never lose recorded data, even during a power outage. Data is downloaded automatically to the CompactFlash™ card (up to 2 Gig in size). VIEWABILITY, SETUP AND DISPLAY MODES You can choose from more than 20 different display modes including trends, bargraphs and digital indicators. Select pen colors, background colors and much more. Our intuitive touchscreen control makes configuring the DC2000 a breeze. We make full use of our screen with a large, easy to follow menu system. The DC2000 has a brilliant 5.6” TFT active matrix color LCD display which is the largest of any 144mm square recorder. We’ve even added a special anti-glare coating to optimize viewability under any conditions.
Description
If you demand: Higher reliability Increased flexibility Optimum efficiency Lower costs DataChart 2000 Series Paperless Recorders are the instruments for you! Overview The Data-Chart 2000 has 2, 4, 6 or 12 direct universal isolated inputs that are menu selectable for DC voltage, DC current, thermocouples, RTD's and Dry Contacts. The intuitive touchscreen control provides easy, fast set up and operation. Display Our brilliant 5.6" (142mm) active matrix TFT color display is the largest in it’s class and with a special anti-glare coated touchscreen the view-ability is second to none. Recording Data is stored in non-volatile internal RAM and downloaded to removable media automatically on a preset basis or on demand. Standard removable storage is CompactFlash® up to 2 GB. Speed A measurement rate of 8 samples per second for 1 channel makes the DC2000 ideal for recording process signals that change quickly such as pressure. Or, if you require information less frequently, you can select to record between 8 samples per second and ten minutes. Communications Communication options offer great flexibility in accessing data or controlling the DC2000. Data can be accessed and downloaded over standard RS232C option. The RS485 MODBUS option will allow the DC2000 to be installed into an existing MODBUS network or you can connect up to thirty one recorders in series. The 10BaseT Ethernet port option allows direct connection to LAN’s or WAN’s and the standard TCP/IP protocol means that you can transfer data over the Internet. There are more than 20 display modes to choose from. This gives you unparalleled flexibility to view only the data you need to see in virtually any format. Grouping of channels maximizes efficiency. Features 2, 4, 6 or 12 direct universal inputs: DC voltage, current, thermocouples, RTD's or Dry Contact. 15 total channels including virtual/math channels. High speed storage capability: up to 8 samples per second per channel. Compact Flash card data storage (up to 2 GB). 5.6" Brilliant TFT active matrix color display. Intuitive Touchscreen Control with anti-glare coating. Splash resistant front panel Standard DIN enclosure: 144mm x 144mm bezel 3 or 6 Form C relay contact outputs with 3 digital control inputs. Parallel printer output. Serial output options: RS232 or RS485. 10BaseT Ethernet connection. Companion Software for unit configuration, communication, data analysis, print and export to standard spreadsheet/database applications. EFFICIENCY, FLEXIBILITY AND DATA INTEGRITY Time is Money! Corporate down-sizing and cost cutting leaves you with less time to accomplish your goals. Data-Chart recorders are virtually maintenance free. No paper or pens to replace, no mechanical parts to wear out and because they are digital instruments, they requires less time to calibrate. This allows you to use your time more efficiently. We’re Flexible. DataChart recorders are unparalleled in providing the highest level of flexibility of any paperless recorder made in the world. Universal inputs, networking capability, powerful math packages and a multitude of display choices allow you to display, record and communicate your data the way you want. Because your data is so important Data Chart recorders were designed to be ultra-reliable. We chose the finest components available and combined them with a robust modular mechanical structure. Our optimized design means fewer components are needed. Fewer components means fewer failures.Up to 2 Megabytes of non-volatile memory keeps your data safe. You will never lose recorded data, even during a power outage. Data is downloaded automatically to the CompactFlash™ card (up to 2 Gig in size). VIEWABILITY, SETUP AND DISPLAY MODES You can choose from more than 20 different display modes including trends, bargraphs and digital indicators. Select pen colors, background colors and much more. Our intuitive touchscreen control makes configuring the DC2000 a breeze. We make full use of our screen with a large, easy to follow menu system. The DC2000 has a brilliant 5.6” TFT active matrix color LCD display which is the largest of any 144mm square recorder. We’ve even added a special anti-glare coating to optimize viewability under any conditions.

Suppliers

Company
Product
Description
Supplier Links
Data-Chart Paperless Recorder Series - DC2000 - Monarch Instrument
Amherst, NH, USA
Data-Chart Paperless Recorder Series
DC2000
Data-Chart Paperless Recorder Series DC2000
If you demand: Higher reliability Increased flexibility Optimum efficiency Lower costs DataChart 2000 Series Paperless Recorders are the instruments for you! Overview The Data-Chart 2000 has 2, 4, 6 or 12 direct universal isolated inputs that are menu selectable for DC voltage, DC current, thermocouples, RTD's and Dry Contacts. The intuitive touchscreen control provides easy, fast set up and operation. Display Our brilliant 5.6" (142mm) active matrix TFT color display is the largest in it’s class and with a special anti-glare coated touchscreen the view-ability is second to none. Recording Data is stored in non-volatile internal RAM and downloaded to removable media automatically on a preset basis or on demand. Standard removable storage is CompactFlash® up to 2 GB. Speed A measurement rate of 8 samples per second for 1 channel makes the DC2000 ideal for recording process signals that change quickly such as pressure. Or, if you require information less frequently, you can select to record between 8 samples per second and ten minutes. Communications Communication options offer great flexibility in accessing data or controlling the DC2000. Data can be accessed and downloaded over standard RS232C option. The RS485 MODBUS option will allow the DC2000 to be installed into an existing MODBUS network or you can connect up to thirty one recorders in series. The 10BaseT Ethernet port option allows direct connection to LAN’s or WAN’s and the standard TCP/IP protocol means that you can transfer data over the Internet. There are more than 20 display modes to choose from. This gives you unparalleled flexibility to view only the data you need to see in virtually any format. Grouping of channels maximizes efficiency. Features 2, 4, 6 or 12 direct universal inputs: DC voltage, current, thermocouples, RTD's or Dry Contact. 15 total channels including virtual/math channels. High speed storage capability: up to 8 samples per second per channel. Compact Flash card data storage (up to 2 GB). 5.6" Brilliant TFT active matrix color display. Intuitive Touchscreen Control with anti-glare coating. Splash resistant front panel Standard DIN enclosure: 144mm x 144mm bezel 3 or 6 Form C relay contact outputs with 3 digital control inputs. Parallel printer output. Serial output options: RS232 or RS485. 10BaseT Ethernet connection. Companion Software for unit configuration, communication, data analysis, print and export to standard spreadsheet/database applications. EFFICIENCY, FLEXIBILITY AND DATA INTEGRITY Time is Money! Corporate down-sizing and cost cutting leaves you with less time to accomplish your goals. Data-Chart recorders are virtually maintenance free. No paper or pens to replace, no mechanical parts to wear out and because they are digital instruments, they requires less time to calibrate. This allows you to use your time more efficiently. We’re Flexible. DataChart recorders are unparalleled in providing the highest level of flexibility of any paperless recorder made in the world. Universal inputs, networking capability, powerful math packages and a multitude of display choices allow you to display, record and communicate your data the way you want. Because your data is so important Data Chart recorders were designed to be ultra-reliable. We chose the finest components available and combined them with a robust modular mechanical structure. Our optimized design means fewer components are needed. Fewer components means fewer failures.Up to 2 Megabytes of non-volatile memory keeps your data safe. You will never lose recorded data, even during a power outage. Data is downloaded automatically to the CompactFlash™ card (up to 2 Gig in size). VIEWABILITY, SETUP AND DISPLAY MODES You can choose from more than 20 different display modes including trends, bargraphs and digital indicators. Select pen colors, background colors and much more. Our intuitive touchscreen control makes configuring the DC2000 a breeze. We make full use of our screen with a large, easy to follow menu system. The DC2000 has a brilliant 5.6” TFT active matrix color LCD display which is the largest of any 144mm square recorder. We’ve even added a special anti-glare coating to optimize viewability under any conditions.

If you demand:

  • Higher reliability
  • Increased flexibility
  • Optimum efficiency
  • Lower costs
  • DataChart 2000 Series Paperless Recorders are the instruments for you!

Overview
The Data-Chart 2000 has 2, 4, 6 or 12 direct universal isolated inputs that are menu selectable for DC voltage, DC current, thermocouples, RTD's and Dry Contacts. The intuitive touchscreen control provides easy, fast set up and operation.

Display
Our brilliant 5.6" (142mm) active matrix TFT color display is the largest in it’s class and with a special anti-glare coated touchscreen the view-ability is second to none.

Recording
Data is stored in non-volatile internal RAM and downloaded to removable media automatically on a preset basis or on demand. Standard removable storage is CompactFlash® up to 2 GB.

Speed
A measurement rate of 8 samples per second for 1 channel makes the DC2000 ideal for recording process signals that change quickly such as pressure. Or, if you require information less frequently, you can select to record between 8 samples per second and ten minutes.

Communications
Communication options offer great flexibility in accessing data or controlling the DC2000. Data can be accessed and downloaded over standard RS232C option. The RS485 MODBUS option will allow the DC2000 to be installed into an existing MODBUS network or you can connect up to thirty one recorders in series. The 10BaseT Ethernet port option allows direct connection to LAN’s or WAN’s and the standard TCP/IP protocol means that you can transfer data over the Internet.

There are more than 20 display modes to choose from. This gives you unparalleled flexibility to view only the data you need to see in virtually any format. Grouping of channels maximizes efficiency.

Features

  • 2, 4, 6 or 12 direct universal inputs: DC voltage, current, thermocouples, RTD's or Dry Contact.
  • 15 total channels including virtual/math channels.
  • High speed storage capability: up to 8 samples per second per channel.
  • Compact Flash card data storage (up to 2 GB).
  • 5.6" Brilliant TFT active matrix color display.
  • Intuitive Touchscreen Control with anti-glare coating.
  • Splash resistant front panel
  • Standard DIN enclosure: 144mm x 144mm bezel
  • 3 or 6 Form C relay contact outputs with 3 digital control inputs.
  • Parallel printer output.
  • Serial output options: RS232 or RS485.
  • 10BaseT Ethernet connection.
  • Companion Software for unit configuration, communication, data analysis, print and export to standard spreadsheet/database applications.

EFFICIENCY, FLEXIBILITY AND DATA INTEGRITY

Time is Money! Corporate down-sizing and cost cutting leaves you with less time to accomplish your goals. Data-Chart recorders are virtually maintenance free. No paper or pens to replace, no mechanical parts to wear out and because they are digital instruments, they requires less time to calibrate. This allows you to use your time more efficiently.

We’re Flexible. DataChart recorders are unparalleled in providing the highest level of flexibility of any paperless recorder made in the world. Universal inputs, networking capability, powerful math packages and a multitude of display choices allow you to display, record and communicate your data the way you want.

Because your data is so important Data Chart recorders were designed to be ultra-reliable. We chose the finest components available and combined them with a robust modular mechanical structure. Our optimized design means fewer components are needed. Fewer components means fewer failures.Up to 2 Megabytes of non-volatile memory keeps your data safe. You will never lose recorded data, even during a power outage. Data is downloaded automatically to the CompactFlash™ card (up to 2 Gig in size).

VIEWABILITY, SETUP AND DISPLAY MODES

You can choose from more than 20 different display modes including trends, bargraphs and digital indicators. Select pen colors, background colors and much more. Our intuitive touchscreen control makes configuring the DC2000 a breeze. We make full use of our screen with a large, easy to follow menu system. The DC2000 has a brilliant 5.6” TFT active matrix color LCD display which is the largest of any 144mm square recorder. We’ve even added a special anti-glare coating to optimize viewability under any conditions.

Supplier's Site

Technical Specifications

  Monarch Instrument
Product Category Data Acquisition
Product Number DC2000
Product Name Data-Chart Paperless Recorder Series
Data Acquisition Datalogger; Chart Recorder
Form Factor Panel / Chassis Mount; DIN Rail; Stand-alone
Outputs Relay Output (optional feature)
User Interface Front Panel; Computer Programmable
Host Connection RS232/422/485; Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

16 x digital out Ex e - modex-ethernet-remote-16-x-digital-out-ex-e - BARTEC
Specs
Data Acquisition Input/Output Module
Operating Temperature -40 to 60 F (-40 to 16 C)
View Details
Data Loggers - 1799539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Acquisition Datalogger
Host Connection USB; Usb
Agency Approval RoHS Compliant
View Details
Data Logging Instrument - PCE-VD 3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface None
View Details
GMS Series 17.5mm Output Modules - 84130105 - Sensata Technologies
Specs
Data Acquisition Output Module
Outputs Capacitance
DC Voltage 32
View Details