Momentive Performance Materials Inc. Momentive IS800 Adhesive Sealant - Aluminum Paste 10.1 fl oz Cartridge - Shore Hardness 23 Shore A, Shear Strength 150 psi, Tensile Strength 300 psi - IS800.09

Description
Momentive aluminum IS800 adhesive sealant is compatible with rubber materials with a 24 hr cure time. Provides a 25 min fixture time. Delivers great performance with a shear strength of 150 psi, tensile strength of 300 psi and peel strength of 37 psi.
Description
Momentive aluminum IS800 adhesive sealant is compatible with rubber materials with a 24 hr cure time. Provides a 25 min fixture time. Delivers great performance with a shear strength of 150 psi, tensile strength of 300 psi and peel strength of 37 psi.

Suppliers

Company
Product
Description
Supplier Links
Momentive IS800 Adhesive Sealant - Aluminum Paste 10.1 fl oz Cartridge - Shore Hardness 23 Shore A, Shear Strength 150 psi, Tensile Strength 300 psi - - IS800.09 ALUM 12C - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Momentive IS800 Adhesive Sealant - Aluminum Paste 10.1 fl oz Cartridge - Shore Hardness 23 Shore A, Shear Strength 150 psi, Tensile Strength 300 psi -
IS800.09 ALUM 12C
Momentive IS800 Adhesive Sealant - Aluminum Paste 10.1 fl oz Cartridge - Shore Hardness 23 Shore A, Shear Strength 150 psi, Tensile Strength 300 psi - IS800.09 ALUM 12C
Momentive aluminum IS800 adhesive sealant is compatible with rubber materials with a 24 hr cure time. Provides a 25 min fixture time. Delivers great performance with a shear strength of 150 psi, tensile strength of 300 psi and peel strength of 37 psi.

Momentive aluminum IS800 adhesive sealant is compatible with rubber materials with a 24 hr cure time. Provides a 25 min fixture time. Delivers great performance with a shear strength of 150 psi, tensile strength of 300 psi and peel strength of 37 psi.

Buy Now
Momentive IS800 Adhesive Sealant - Aluminum Paste 5 gallon Pail - Shore Hardness 23 Shore A, Shear Strength 150 psi, Tensile Strength 300 psi - - IS800.09 5GP PAIL - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Momentive IS800 Adhesive Sealant - Aluminum Paste 5 gallon Pail - Shore Hardness 23 Shore A, Shear Strength 150 psi, Tensile Strength 300 psi -
IS800.09 5GP PAIL
Momentive IS800 Adhesive Sealant - Aluminum Paste 5 gallon Pail - Shore Hardness 23 Shore A, Shear Strength 150 psi, Tensile Strength 300 psi - IS800.09 5GP PAIL
Momentive aluminum IS800 adhesive sealant with a 24 hr cure time. Delivers great performance with a shear strength of 150 psi, tensile strength of 300 psi and peel strength of 37 psi.

Momentive aluminum IS800 adhesive sealant with a 24 hr cure time. Delivers great performance with a shear strength of 150 psi, tensile strength of 300 psi and peel strength of 37 psi.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Sealants
Product Number IS800.09 ALUM 12C
Product Name Momentive IS800 Adhesive Sealant - Aluminum Paste 10.1 fl oz Cartridge - Shore Hardness 23 Shore A, Shear Strength 150 psi, Tensile Strength 300 psi -
Type / Form Grease, Paste
Unlock Full Specs
to access all available technical data

Similar Products

Sealants - 8211295 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type / Form Gel
Industry Sealant, Environmental Seal, Thermostat, Radiator, Sealing, Preventing Galvanic Corrosion Between Dissimilar Metal
View Details
Heat Transfer Compound - SnapTrace® - Thermon, Inc
Specs
Features Gap Filler, Foam in Place Gasket; Thermally Conductive
Use Temperature 14 to 450 F (-10 to 232 C)
Thermal Conductivity 34.61 to 69.23 W/m-K (20 to 40 BTU-ft/hr-ft²-F)
View Details
Toughened, Optically Clear Two Component Epoxy - EP38CL - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
C-SHIELD RF Conductive Caulking Compound and Sealer -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type / Form Liquid
Features Caulk, Grout; Electrically Conductive
View Details