Molon Motor and Coil Corporation Gear Motor CHM-2401-1M

Description
DC PERMANENT MAGNET GEARMOTOR, DIE CAST ZINC GEARBOX, REVERSIBLE, CONTINUOUS DUTY, 50 IN-LB TORQUE, 1.2 RPM, 0.14 AMP. FREE 2 YEAR RADWELL WARRANTY
Description
DC PERMANENT MAGNET GEARMOTOR, DIE CAST ZINC GEARBOX, REVERSIBLE, CONTINUOUS DUTY, 50 IN-LB TORQUE, 1.2 RPM, 0.14 AMP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Motor - 31339671 - Radwell International
Willingboro, NJ, United States
Gear Motor
31339671
Gear Motor 31339671
DC PERMANENT MAGNET GEARMOTOR, DIE CAST ZINC GEARBOX, REVERSIBLE, CONTINUOUS DUTY, 50 IN-LB TORQUE, 1.2 RPM, 0.14 AMP. FREE 2 YEAR RADWELL WARRANTY

DC PERMANENT MAGNET GEARMOTOR, DIE CAST ZINC GEARBOX, REVERSIBLE, CONTINUOUS DUTY, 50 IN-LB TORQUE, 1.2 RPM, 0.14 AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 31339671
Product Name Gear Motor
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motors - 403-1027-ND - DigiKey
Specs
Motor Type Stepper Motor
DC Construction Permanent Magnet
DC Voltage Range 5.0 VDC
View Details
33A-5L/H Series DC Right Angle Hollow Shaft SCR Rated 90V & 180V Gearmotors - 1523 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details
Brushless DC-Servomotors Series 3274 ... BP4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor; Stepper Motor
Commutation Brushless
DC Voltage Range 18.0 VDC
View Details
 - PT.5230 DC gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
DC Voltage Range 230.0 VDC
Output Power 0.1015 HP
Continuous Current 0.2500 amps
View Details