Moflash Signalling Beacon, Xenon, Steady, 24Vdc, Ip65, 150Mm Dia., 205Mm Height Moflash Signalling X201-18FA

Description
Beacon, Xenon, Steady, 24VDC, IP65, 150mm Dia., 205mm Height
Description
Beacon, Xenon, Steady, 24VDC, IP65, 150mm Dia., 205mm Height
Datasheet
Datasheet Summary
Powered by GS/AI

The Beacon, Xenon, Steady, 24Vdc, IP65, 150mm Dia., 205mm Height is designed for reliable visual signaling in industrial applications. It utilizes a discharge capacitor and converter circuit to ignite xenon gas, providing an instantaneous and bright flash of light. The beacon features a 360-degree light output and offers both single and double flash options, with the latter enhancing visibility. Constructed with a UV stable polycarbonate lens and a UV stable ABS plastic base, it is suitable for surface or wall mounting and can be used with conduit or BESA boxes. The device is rated IP65, ensuring protection against dust and water ingress, and operates efficiently with low current consumption. It is also diode polarized, making it compatible with fire alarm systems.

Datasheet Summary
Powered by GS/AI

The Beacon, Xenon, Steady, 24Vdc, IP65, 150mm Dia., 205mm Height is designed for reliable visual signaling in industrial applications. It utilizes a discharge capacitor and converter circuit to ignite xenon gas, providing an instantaneous and bright flash of light. The beacon features a 360-degree light output and offers both single and double flash options, with the latter enhancing visibility. Constructed with a UV stable polycarbonate lens and a UV stable ABS plastic base, it is suitable for surface or wall mounting and can be used with conduit or BESA boxes. The device is rated IP65, ensuring protection against dust and water ingress, and operates efficiently with low current consumption. It is also diode polarized, making it compatible with fire alarm systems.

Suppliers

Company
Product
Description
Supplier Links
Beacon, Xenon, Steady, 24Vdc, Ip65, 150Mm Dia., 205Mm Height Moflash Signalling - 69C6687 - Newark, An Avnet Company
Chicago, IL, United States
Beacon, Xenon, Steady, 24Vdc, Ip65, 150Mm Dia., 205Mm Height Moflash Signalling
69C6687
Beacon, Xenon, Steady, 24Vdc, Ip65, 150Mm Dia., 205Mm Height Moflash Signalling 69C6687
Beacon, Xenon, Steady, 24VDC, IP65, 150mm Dia., 205mm Height

Beacon, Xenon, Steady, 24VDC, IP65, 150mm Dia., 205mm Height

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 69C6687
Product Name Beacon, Xenon, Steady, 24Vdc, Ip65, 150Mm Dia., 205Mm Height Moflash Signalling
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Panel Mount Indicators - 1448416 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Screw Terminals; Screw
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL8LB-6-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details