Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PILOT LIGHTS AND INDICATOR LIGHTS
MOFLASH SIGNALLING
LED700-05-01 (AMBER) -- BEACON, CONTINUOUS/FLASH, 380VDC, AMBER MOFLASH SIGNALLING
Moflash Signalling
Beacon, Continuous/flash, 380Vdc, Amber Moflash Signalling
LED700-05-01 (AMBER)
Description
BEACON, CONTINUOUS/FLASH, 380VDC, AMBER
Newark, An Avnet Company
Done
Description
BEACON, CONTINUOUS/FLASH, 380VDC, AMBER
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Beacon, Continuous/flash, 380Vdc, Amber Moflash Signalling
57AK3240
Beacon, Continuous/flash, 380Vdc, Amber Moflash Signalling
57AK3240
BEACON, CONTINUOUS/FLASH, 380VDC, AMBER
BEACON, CONTINUOUS/FLASH, 380VDC, AMBER
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Pilot Lights and Indicator Lights
Product Number
57AK3240
Product Name
Beacon, Continuous/flash, 380Vdc, Amber Moflash Signalling
Unlock Full Specs
to access all available technical data
Similar Products
OTTO Controls
Indicator Lights
LPL
Specs
Lamp Type
LED Lamps
Rated Voltage
14.5 volts
View Details
Schmersal Inc.
R program - RME - Illuminated signal - RMEHRT
Specs
Lamp Type
LED Lamps
Height
11 mm (0.4331 inch)
View Details
SCHURTER Inc
Panel Indicators, Pilot Lights
3-148-401
Specs
Lamp Type
LED Lamps
LED Color
Red; Green; Blue
Terminal Type
Solder Terminals
View Details
Federal Signal Corporation - Industrial Signaling and Systems
MSL MicroStat Status Indicators
MSL2-024AG
Specs
Flash Lamp
Flash Lamp
LED Color
Green; Amber, Green
Terminal Type
3/4-Inch Pipe,Surface
View Details