Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PILOT LIGHTS AND INDICATOR LIGHTS
MOFLASH SIGNALLING
LED401-02-02 (RED) -- BEACON, CONTI/FLASH/ROTATE, 24VDC, RED MOFLASH SIGNALLING
Moflash Signalling
Beacon, Conti/flash/rotate, 24Vdc, Red Moflash Signalling
LED401-02-02 (RED)
Description
BEACON, CONTI/FLASH/ROTATE, 24VDC, RED
Newark, An Avnet Company
Done
Description
BEACON, CONTI/FLASH/ROTATE, 24VDC, RED
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Beacon, Conti/flash/rotate, 24Vdc, Red Moflash Signalling
57AK3237
Beacon, Conti/flash/rotate, 24Vdc, Red Moflash Signalling
57AK3237
BEACON, CONTI/FLASH/ROTATE, 24VDC, RED
BEACON, CONTI/FLASH/ROTATE, 24VDC, RED
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Pilot Lights and Indicator Lights
Product Number
57AK3237
Product Name
Beacon, Conti/flash/rotate, 24Vdc, Red Moflash Signalling
Unlock Full Specs
to access all available technical data
Similar Products
BARTEC
ComEx Global illuminated indicator module
comex global illuminated indicator module
Specs
Lamp Type
LED Lamps
Rated Voltage
12 to 230 volts
View Details
RS Components, Ltd.
Incandescent Light Bulbs
104985
Specs
Lamp Type
Incandescent Lamps
LED Color
Clear
Width
4.14 mm (0.1630 inch)
View Details
SCHURTER Inc
Panel Indicators, Pilot Lights
3-148-425
Specs
Lamp Type
LED Lamps
LED Color
Red; Green; Blue
Terminal Type
Quick Connect / Blade
View Details
Schmersal Inc.
N program - NML - Illuminated signal - NMLHRT
Specs
Lamp Type
LED Lamps
Height
10.4 mm (0.4094 inch)
View Details