MOCAP LLC
Thick Wide Flange Tapered Plug Caps
TWF2.29/2.46
Description
Material: LDPE (Low Density Polyethylene)
Stocked Material: LDPE (Yellow)
High-Visibility Color
Thicker and Wider Flange for Added Durability
Request a Quote
Email Supplier
Description
Material: LDPE (Low Density Polyethylene)
Stocked Material: LDPE (Yellow)
High-Visibility Color
Thicker and Wider Flange for Added Durability
Request a Quote
Email Supplier
Suppliers
Material: LDPE (Low Density Polyethylene)
Stocked Material: LDPE (Yellow)
High-Visibility Color
Thicker and Wider Flange for Added Durability
- Material: LDPE (Low Density Polyethylene)
- Stocked Material: LDPE (Yellow)
- High-Visibility Color
- Thicker and Wider Flange for Added Durability
Supplier's Site
Technical Specifications
|
Product Category
|
Caps, Grips, and Closures |
|
Product Number
|
TWF2.29/2.46 |
|
Product Name
|
Thick Wide Flange Tapered Plug Caps |
|
Features
|
Flange
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
Tear-tab
Material
Ethyl Vinyl Acetate (EVA); Vinyl
View Details
Features
Knurled
Overall Length
0.4685 inch (11.9 mm)
Material
Polyethylene (PE)
View Details
Material
Paper
NPT Thread
2" NPT; (2)
BSP Thread
(G2)
View Details
Features
Threaded; Flange
Material
Polyethylene (PE)
View Details