MOCAP LLC
Thick Wide Flange Tapered Plug Caps
TWF.333/.392
Description
Material: LDPE (Low Density Polyethylene)
Stocked Material: LDPE (Yellow)
High-Visibility Color
Thicker and Wider Flange for Added Durability
Request a Quote
Email Supplier
Description
Material: LDPE (Low Density Polyethylene)
Stocked Material: LDPE (Yellow)
High-Visibility Color
Thicker and Wider Flange for Added Durability
Request a Quote
Email Supplier
Suppliers
Material: LDPE (Low Density Polyethylene)
Stocked Material: LDPE (Yellow)
High-Visibility Color
Thicker and Wider Flange for Added Durability
- Material: LDPE (Low Density Polyethylene)
- Stocked Material: LDPE (Yellow)
- High-Visibility Color
- Thicker and Wider Flange for Added Durability
Supplier's Site
Technical Specifications
|
Product Category
|
Caps, Grips, and Closures |
|
Product Number
|
TWF.333/.392 |
|
Product Name
|
Thick Wide Flange Tapered Plug Caps |
|
Features
|
Flange
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
Knurled
Overall Length
0.5315 inch (13.5 mm)
Material
Polyethylene (PE)
View Details
Features
Threaded
Material
Polyethylene (PE)
NPT Thread
1" NPT; (1)
View Details
Features
Tear-tab
Material
Ethyl Vinyl Acetate (EVA); Vinyl
View Details