MOCAP LLC Silicone X-Treme Tape ™ TPE-X10TC

Description
Material: Self-Fusing Silicone Tape No Adhesive Therefore No Residue when Removed Conforms to Shape to Create an Air and Water Tight Seal
Request a Quote
Description
Material: Self-Fusing Silicone Tape No Adhesive Therefore No Residue when Removed Conforms to Shape to Create an Air and Water Tight Seal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Silicone X-Treme Tape ™ - TPE-X10TC - MOCAP LLC
Park Hills, MO, United States
Silicone X-Treme Tape ™
TPE-X10TC
Silicone X-Treme Tape ™ TPE-X10TC
Material: Self-Fusing Silicone Tape No Adhesive Therefore No Residue when Removed Conforms to Shape to Create an Air and Water Tight Seal
  • Material: Self-Fusing Silicone Tape
  • No Adhesive Therefore No Residue when Removed
  • Conforms to Shape to Create an Air and Water Tight Seal
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number TPE-X10TC
Product Name Silicone X-Treme Tape ™
Material Rubber - Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Push-in Plugs for SAE and NPT Threads - PIP0438 - MOCAP LLC
Specs
Features Threaded
Overall Length 0.2717 inch (6.9 mm)
Material Polyethylene (PE)
View Details
Center Pull Tapered Plastic Plugs - CP.41/.48 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.3780 inch (9.6 mm)
Material Polyethylene (PE)
View Details
General Purpose Plugs for BSP Threads - GPB0500RD4 - MOCAP LLC
Specs
Features Threaded; Knurled; Slotted Head
Overall Length 0.4685 inch (11.9 mm)
Material Polypropylene (PP)
View Details
Silicone Rubber Hollow Tapered Plugs - MHSP1.621/1.973 - MOCAP LLC
Specs
Overall Length 1 inch (25.4 mm)
Material Rubber - Silicone
View Details