MOCAP LLC Plugs for MS-21921 Flareless Tube and Nut Assemblies TNP0750

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Designed to Fit MS-21921 Tube and Nut Assemblies Interchangeably Knurled Grip for Easy Application and Provide a Better-than-Normal Seal with Only Hand-Tightening
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Designed to Fit MS-21921 Tube and Nut Assemblies Interchangeably Knurled Grip for Easy Application and Provide a Better-than-Normal Seal with Only Hand-Tightening
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plugs for MS-21921 Flareless Tube and Nut Assemblies - TNP0750 - MOCAP LLC
Park Hills, MO, United States
Plugs for MS-21921 Flareless Tube and Nut Assemblies
TNP0750
Plugs for MS-21921 Flareless Tube and Nut Assemblies TNP0750
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Designed to Fit MS-21921 Tube and Nut Assemblies Interchangeably Knurled Grip for Easy Application and Provide a Better-than-Normal Seal with Only Hand-Tightening
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Red)
  • Designed to Fit MS-21921 Tube and Nut Assemblies Interchangeably
  • Knurled Grip for Easy Application and Provide a Better-than-Normal Seal with Only Hand-Tightening
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number TNP0750
Product Name Plugs for MS-21921 Flareless Tube and Nut Assemblies
Features Knurled
Unlock Full Specs
to access all available technical data

Similar Products

Center Pull Plugs with Wide Flanges - CPW.59/.65 - MOCAP LLC
Specs
Features Flange; Pull Tab
Overall Length 0.5000 inch (12.7 mm)
Material Polyethylene (PE)
View Details
Plugs for Oval Tubes with Domed Top - OV3515MI - MOCAP LLC
Specs
Overall Length 0.4528 inch (11.5 mm)
Material Polyethylene (PE)
View Details
Push-in Plugs for SAE and NPT Threads - PIP1625 - MOCAP LLC
Specs
Features Threaded
Overall Length 0.4606 inch (11.7 mm)
Material Polyethylene (PE)
View Details
EPDM Tapered Plugs - MEP1.187/1.437 - MOCAP LLC
Specs
Features Tapered
Overall Length 1 inch (25.4 mm)
View Details