MOCAP LLC Plugs for MS-21921 Flareless Tube and Nut Assemblies TNP0438

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Designed to Fit MS-21921 Tube and Nut Assemblies Interchangeably Knurled Grip for Easy Application and Provide a Better-than-Normal Seal with Only Hand-Tightening
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Designed to Fit MS-21921 Tube and Nut Assemblies Interchangeably Knurled Grip for Easy Application and Provide a Better-than-Normal Seal with Only Hand-Tightening
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plugs for MS-21921 Flareless Tube and Nut Assemblies - TNP0438 - MOCAP LLC
Park Hills, MO, United States
Plugs for MS-21921 Flareless Tube and Nut Assemblies
TNP0438
Plugs for MS-21921 Flareless Tube and Nut Assemblies TNP0438
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Designed to Fit MS-21921 Tube and Nut Assemblies Interchangeably Knurled Grip for Easy Application and Provide a Better-than-Normal Seal with Only Hand-Tightening
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Red)
  • Designed to Fit MS-21921 Tube and Nut Assemblies Interchangeably
  • Knurled Grip for Easy Application and Provide a Better-than-Normal Seal with Only Hand-Tightening
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number TNP0438
Product Name Plugs for MS-21921 Flareless Tube and Nut Assemblies
Features Knurled
Unlock Full Specs
to access all available technical data

Similar Products

Barrel Plugs with Flange - BPF120 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.2165 inch (5.5 mm)
Material Polyethylene (PE)
View Details
Outside Pull Tapered Plastic Plugs - OP.44/.51 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.3780 inch (9.6 mm)
Material Polyethylene (PE)
View Details
EPDM Tapered Plugs - MEP1.469/1.750 - MOCAP LLC
Specs
Features Tapered
Overall Length 1 inch (25.4 mm)
View Details
Plugs for Oval Tubes with Flat Top - OV3015MF - MOCAP LLC
Specs
Overall Length 0.4528 inch (11.5 mm)
Material Polyethylene (PE)
View Details