MOCAP LLC Square Telescopic Tube - 1-3/8X3-1/8-4-3/4 (35X80-120MM) SQ TELESCOPIC SQT35080

Description
Square Telescopic Tubes are a quick packaging solution designed for a wide variety of applications. The durable protective tubes provide an adjustable ratchet-length feature that allows for a secure, perfect fit at an affordable price. Multiple applications for square telescopic tubes include everything from packaging of tools, drills, taps, milling cutters, etc. in the cutting tool industry to retail and consumer packaging in the hobby, craft, electrode, office supply, fishing and dental industries. Hanger option is available for some dimensions. Telescopic tubes are an efficient and attractive packaging solution that can be re-used. Telescopic tubes are available in transparent Polypropylene (PP). Additional colors and materials are available. Contact us at 800.649.4980 for pricing, special orders and product information.
Request a Quote
Description
Square Telescopic Tubes are a quick packaging solution designed for a wide variety of applications. The durable protective tubes provide an adjustable ratchet-length feature that allows for a secure, perfect fit at an affordable price. Multiple applications for square telescopic tubes include everything from packaging of tools, drills, taps, milling cutters, etc. in the cutting tool industry to retail and consumer packaging in the hobby, craft, electrode, office supply, fishing and dental industries. Hanger option is available for some dimensions. Telescopic tubes are an efficient and attractive packaging solution that can be re-used. Telescopic tubes are available in transparent Polypropylene (PP). Additional colors and materials are available. Contact us at 800.649.4980 for pricing, special orders and product information.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Square Telescopic Tube - 1-3/8X3-1/8-4-3/4 (35X80-120MM) SQ TELESCOPIC - SQT35080 - MOCAP LLC
Park Hills, MO, United States
Square Telescopic Tube - 1-3/8X3-1/8-4-3/4 (35X80-120MM) SQ TELESCOPIC
SQT35080
Square Telescopic Tube - 1-3/8X3-1/8-4-3/4 (35X80-120MM) SQ TELESCOPIC SQT35080
Square Telescopic Tubes are a quick packaging solution designed for a wide variety of applications. The durable protective tubes provide an adjustable ratchet-length feature that allows for a secure, perfect fit at an affordable price. Multiple applications for square telescopic tubes include everything from packaging of tools, drills, taps, milling cutters, etc. in the cutting tool industry to retail and consumer packaging in the hobby, craft, electrode, office supply, fishing and dental industries. Hanger option is available for some dimensions. Telescopic tubes are an efficient and attractive packaging solution that can be re-used. Telescopic tubes are available in transparent Polypropylene (PP). Additional colors and materials are available. Contact us at 800.649.4980 for pricing, special orders and product information.

Square Telescopic Tubes are a quick packaging solution designed for a wide variety of applications. The durable protective tubes provide an adjustable ratchet-length feature that allows for a secure, perfect fit at an affordable price. Multiple applications for square telescopic tubes include everything from packaging of tools, drills, taps, milling cutters, etc. in the cutting tool industry to retail and consumer packaging in the hobby, craft, electrode, office supply, fishing and dental industries. Hanger option is available for some dimensions. Telescopic tubes are an efficient and attractive packaging solution that can be re-used.
Telescopic tubes are available in transparent Polypropylene (PP). Additional colors and materials are available.
Contact us at 800.649.4980 for pricing, special orders and product information.

Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Industrial Containers
Product Number SQT35080
Product Name Square Telescopic Tube - 1-3/8X3-1/8-4-3/4 (35X80-120MM) SQ TELESCOPIC
Container Type Tubes
Unlock Full Specs
to access all available technical data

Similar Products

Detachable Packaging for Carbide Inserts - 1.10X1.10X.50 (28X28X12.7MM) 5 CELL SNAP BOX W/FOAM - IBSB05/28KF1 - MOCAP LLC
Specs
Container Type Box
Height 0.6650 inch (16.89 mm)
Length 6.79 inch (172 mm)
View Details
Multi Boxes - 4-1/8X4-1/8X1/4 (104.8 x104.8x 7.5 mm) MULTI BOX PP - MB10006 - MOCAP LLC
Specs
Container Type Box
Height 0.4720 inch (11.99 mm)
Length 4.3 inch (109 mm)
View Details
Detachable Packaging for Carbide Inserts - .71X.71X.33 (18 X 18 X 8.5 MM) 10 CELL INSERT BOX SNAP PAK - IBSP10/EW - MOCAP LLC
Specs
Container Type Box
Height 0.4880 inch (12.4 mm)
Length 5.24 inch (133 mm)
View Details